Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQR97N06-6M3L_GE3

Description
Win Source Part Number: 1277782-SQR97N06-6M3 L_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 97A (Tc) Rds On (Max) @ Id, Vgs: 6.3mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 125 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6060 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQR97N06-6M3L_GE3TR, SQR97N06-6M3L_GE3DKR ,SQR97N06-6M3L_GE3,S QR97N06-6M3L_GE3CT,S QR97N06-6M3L-GE3 Base Product Number: SQR97 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277782-SQR97N06-6M3 L_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 97A (Tc) Rds On (Max) @ Id, Vgs: 6.3mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 125 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6060 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQR97N06-6M3L_GE3TR, SQR97N06-6M3L_GE3DKR ,SQR97N06-6M3L_GE3,S QR97N06-6M3L_GE3CT,S QR97N06-6M3L-GE3 Base Product Number: SQR97 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277782-SQR97N06-6M3L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277782-SQR97N06-6M3L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277782-SQR97N06-6M3L_GE3
Win Source Part Number: 1277782-SQR97N06-6M3 L_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 97A (Tc) Rds On (Max) @ Id, Vgs: 6.3mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 125 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6060 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQR97N06-6M3L_GE3TR, SQR97N06-6M3L_GE3DKR ,SQR97N06-6M3L_GE3,S QR97N06-6M3L_GE3CT,S QR97N06-6M3L-GE3 Base Product Number: SQR97 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277782-SQR97N06-6M3L_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 97A (Tc)
Rds On (Max) @ Id, Vgs: 6.3mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 136W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 125 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6060 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQR97N06-6M3L_GE3TR,SQR97N06-6M3L_GE3DKR,SQR97N06-6M3L_GE3,SQR97N06-6M3L_GE3CT,SQR97N06-6M3L-GE3
Base Product Number: SQR97
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
60V 50A TO252 MOSFET Transistor
278-SQR97N06-6M3L_GE3
60V 50A TO252 MOSFET Transistor 278-SQR97N06-6M3L_GE3
MOSFET N-CH 60V 50A TO252 Product overview: SQR97N06-6M3L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQR97N06-6M3L_GE 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 50A TO252 Product overview: SQR97N06-6M3L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQR97N06-6M3L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SQR97N06-6M3L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQR97N06-6M3L_GE3CT-ND
Single FETs, MOSFETs 742-SQR97N06-6M3L_GE3CT-ND
N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQR97N06-6M3L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQR97N06-6M3L_GE3DKR-ND
Single FETs, MOSFETs 742-SQR97N06-6M3L_GE3DKR-ND
N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQR97N06-6M3L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQR97N06-6M3L_GE3TR-ND
Single FETs, MOSFETs 742-SQR97N06-6M3L_GE3TR-ND
N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQR97N06-6M3L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQR97N06-6M3L_GE3
MOSFET N-CH 60V 50A TO252

MOSFET N-CH 60V 50A TO252

Supplier's Site
MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277782-SQR97N06-6M3L_GE3 278-SQR97N06-6M3L_GE3 742-SQR97N06-6M3L_GE3CT-ND SQR97N06-6M3L_GE3 SQR97N06-6M3L_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 50A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Transconductance 0.1770 kS
Unlock Full Specs
to access all available technical data