Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQR40020ER_GE3

Description
Win Source Part Number: 1277853-SQR40020ER_G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 2.33mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 107W (Tc) Package / Case: TO-252-4, DPak (3 Leads + Tab) Supplier Device Package: TO-252 (DPAK) Reverse Lead Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQR40020ER_GE3CT,SQR 40020ER_GE3DKR,SQR40 020ER_GE3TR Base Product Number: SQR40020 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277853-SQR40020ER_G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 2.33mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 107W (Tc) Package / Case: TO-252-4, DPak (3 Leads + Tab) Supplier Device Package: TO-252 (DPAK) Reverse Lead Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQR40020ER_GE3CT,SQR 40020ER_GE3DKR,SQR40 020ER_GE3TR Base Product Number: SQR40020 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277853-SQR40020ER_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277853-SQR40020ER_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277853-SQR40020ER_GE3
Win Source Part Number: 1277853-SQR40020ER_G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 2.33mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 107W (Tc) Package / Case: TO-252-4, DPak (3 Leads + Tab) Supplier Device Package: TO-252 (DPAK) Reverse Lead Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQR40020ER_GE3CT,SQR 40020ER_GE3DKR,SQR40 020ER_GE3TR Base Product Number: SQR40020 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277853-SQR40020ER_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 2.33mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 107W (Tc)
Package / Case: TO-252-4, DPak (3 Leads + Tab)
Supplier Device Package: TO-252 (DPAK) Reverse Lead
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQR40020ER_GE3CT,SQR40020ER_GE3DKR,SQR40020ER_GE3TR
Base Product Number: SQR40020
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQR40020ER_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQR40020ER_GE3DKR-ND
Single FETs, MOSFETs SQR40020ER_GE3DKR-ND
N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252 (DPAK) Reverse Lead

N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252 (DPAK) Reverse Lead

Buy Now Datasheet
Single FETs, MOSFETs - SQR40020ER_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQR40020ER_GE3CT-ND
Single FETs, MOSFETs SQR40020ER_GE3CT-ND
N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252 (DPAK) Reverse Lead

N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252 (DPAK) Reverse Lead

Buy Now Datasheet
Single FETs, MOSFETs - SQR40020ER_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQR40020ER_GE3TR-ND
Single FETs, MOSFETs SQR40020ER_GE3TR-ND
N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252 (DPAK) Reverse Lead

N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252 (DPAK) Reverse Lead

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 100A DPAK MOSFET Transistor
278-SQR40020ER_GE3
Automotive 40V 100A DPAK MOSFET Transistor 278-SQR40020ER_GE3
Trans MOSFET N-CH 40V 100A Automotive AEC-Q101 3-Pin(2+Tab) DPAK Product overview: SQR40020ER_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 100A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQR40020ER_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 100A Automotive AEC-Q101 3-Pin(2+Tab) DPAK Product overview: SQR40020ER_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 100A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQR40020ER_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive N-Channel 40 V (D-S) 175C MOSFET

MOSFET Automotive N-Channel 40 V (D-S) 175C MOSFET

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay - 10AH1119 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay
10AH1119
Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay 10AH1119
MOSFET, AEC-Q101, N-CH, 40V, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQR40020ER_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQR40020ER_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQR40020ER_GE3
MOSFET N-CH 40V 100A TO252 REV

MOSFET N-CH 40V 100A TO252 REV

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277853-SQR40020ER_GE3 SQR40020ER_GE3DKR-ND 278-SQR40020ER_GE3 SQR40020ER_GE3 10AH1119 SQR40020ER_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Automotive 40V 100A DPAK MOSFET Transistor MOSFET Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-4, DPAK (3 Leads + Tab) DPAK-3 (TO-252-3) TO-3 TO-252 (DPAK); TO-252-4, DPak (3 Leads + Tab)
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data