Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQP90142E_GE3

Description
Win Source Part Number: 1277809-SQP90142E_GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 78.5A (Tc) Rds On (Max) @ Id, Vgs: 15.3mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQP90142E_GE3DKR,SQP 90142E_GE3CT,SQP9014 2E_GE3DKRINACTIVE,SQ P90142E_GE3TR,SQP901 42E_GE3TR,SQP90142E_ GE3DKR,SQP90142E_GE3 CT,SQP90142E_GE3TRIN ACTIVE Base Product Number: SQP90142 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277809-SQP90142E_GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 78.5A (Tc) Rds On (Max) @ Id, Vgs: 15.3mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQP90142E_GE3DKR,SQP 90142E_GE3CT,SQP9014 2E_GE3DKRINACTIVE,SQ P90142E_GE3TR,SQP901 42E_GE3TR,SQP90142E_ GE3DKR,SQP90142E_GE3 CT,SQP90142E_GE3TRIN ACTIVE Base Product Number: SQP90142 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277809-SQP90142E_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277809-SQP90142E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277809-SQP90142E_GE3
Win Source Part Number: 1277809-SQP90142E_GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 78.5A (Tc) Rds On (Max) @ Id, Vgs: 15.3mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQP90142E_GE3DKR,SQP 90142E_GE3CT,SQP9014 2E_GE3DKRINACTIVE,SQ P90142E_GE3TR,SQP901 42E_GE3TR,SQP90142E_ GE3DKR,SQP90142E_GE3 CT,SQP90142E_GE3TRIN ACTIVE Base Product Number: SQP90142 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277809-SQP90142E_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 78.5A (Tc)
Rds On (Max) @ Id, Vgs: 15.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQP90142E_GE3DKR,SQP90142E_GE3CT,SQP90142E_GE3DKRINACTIVE,SQP90142E_GE3TR,SQP90142E_GE3TR,SQP90142E_GE3DKR,SQP90142E_GE3CT,SQP90142E_GE3TRINACTIVE
Base Product Number: SQP90142
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQP90142E_GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQP90142E_GE3-ND
Single FETs, MOSFETs SQP90142E_GE3-ND
N-Channel 200V 78.5A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 200V 78.5A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 200v Vds 78.5A Id AEC-Q101 Qualified

MOSFET 200v Vds 78.5A Id AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQP90142E_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQP90142E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQP90142E_GE3
MOSFET N-CH 200V 78.5A TO220AB

MOSFET N-CH 200V 78.5A TO220AB

Supplier's Site
Single FETs, MOSFETs - SQP90142E_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQP90142E_GE3
Single FETs, MOSFETs SQP90142E_GE3
MOSFET N-CH 200V 78.5A TO220AB

MOSFET N-CH 200V 78.5A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277809-SQP90142E_GE3 SQP90142E_GE3-ND SQP90142E_GE3 SQP90142E_GE3 SQP90142E_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FETs - Single - AUIRF7675M2TR - 737051-AUIRF7675M2TR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
QG 32 nC
View Details
9 suppliers