Vishay Precision Group Single FETs, MOSFETs SQP50P03-07_GE3

Description
P-Channel 30V 50A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
P-Channel 30V 50A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQP50P03-07_GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQP50P03-07_GE3-ND
Single FETs, MOSFETs SQP50P03-07_GE3-ND
P-Channel 30V 50A (Tc) 150W (Tc) Through Hole TO-220AB

P-Channel 30V 50A (Tc) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 965485-SQP50P03-07_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
965485-SQP50P03-07_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 965485-SQP50P03-07_GE3
Win Source Part Number: 965485-SQP50P03-07_G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5380 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQP50P03-07_GE3SQP50 P03-07_GE3.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQP50P03-07_GE3TRINA CTIVE,SQP50P03-07_GE 3TR-ND,SQP50P03-07_G E3DKR,SQP50P03-07_GE 3DKR-ND,SQP50P03-07_ GE3CT-ND,SQP50P03-07 _GE3TR,SQP50P03-07_G E3CT,SQP50P03-07_GE3 DKRINACTIVE Base Product Number: SQP50 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 965485-SQP50P03-07_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 7mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 150W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5380 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQP50P03-07_GE3SQP50P03-07_GE3.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQP50P03-07_GE3TRINACTIVE,SQP50P03-07_GE3TR-ND,SQP50P03-07_GE3DKR,SQP50P03-07_GE3DKR-ND,SQP50P03-07_GE3CT-ND,SQP50P03-07_GE3TR,SQP50P03-07_GE3CT,SQP50P03-07_GE3DKRINACTIVE
Base Product Number: SQP50
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQP50P03-07_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQP50P03-07_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQP50P03-07_GE3
MOSFET P-CH 30V 50A TO220AB

MOSFET P-CH 30V 50A TO220AB

Supplier's Site
Mosfet, P-Ch, 30V, 50A, 175Deg C, 150W Rohs Compliant Vishay - 75AH9233 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 50A, 175Deg C, 150W Rohs Compliant Vishay
75AH9233
Mosfet, P-Ch, 30V, 50A, 175Deg C, 150W Rohs Compliant Vishay 75AH9233
MOSFET, P-CH, 30V, 50A, 175DEG C, 150W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 50A, 175DEG C, 150W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 30V AEC-Q101 Qualified

MOSFET P-Channel 30V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQP50P03-07_GE3-ND 965485-SQP50P03-07_GE3 SQP50P03-07_GE3 75AH9233 SQP50P03-07_GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 50A, 175Deg C, 150W Rohs Compliant Vishay MOSFET
Polarity P-Channel P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data