Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQP50N06-09L_GE3 SQP50N06-09L_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897277-SQP50N06-09L_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 50A (Tc) 136W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SQP50 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQP50N06-09L_GE3DKRI NACTIVE, SQP50N06-09L_GE3DKR, SQP50N06-09L_GE3CT-N D, 742-SQP50N06-09L_GE3 , SQP50N06-09L_GE3TR-N D, SQP50N06-09L_GE3-ND, SQP50N06-09L_GE3TR, SQP50N06-09L_GE3CTIN ACTIVE, SQP50N06-09L_GE3CT, SQP50N06-09L_GE3DKR- ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897277-SQP50N06-09L_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 50A (Tc) 136W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SQP50 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQP50N06-09L_GE3DKRI NACTIVE, SQP50N06-09L_GE3DKR, SQP50N06-09L_GE3CT-N D, 742-SQP50N06-09L_GE3 , SQP50N06-09L_GE3TR-N D, SQP50N06-09L_GE3-ND, SQP50N06-09L_GE3TR, SQP50N06-09L_GE3CTIN ACTIVE, SQP50N06-09L_GE3CT, SQP50N06-09L_GE3DKR- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQP50N06-09L_GE3 - 897277-SQP50N06-09L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQP50N06-09L_GE3
897277-SQP50N06-09L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQP50N06-09L_GE3 897277-SQP50N06-09L_GE3
Manufacturer: Vishay Win Source Part Number: 897277-SQP50N06-09L_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 50A (Tc) 136W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SQP50 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQP50N06-09L_GE3DKRI NACTIVE, SQP50N06-09L_GE3DKR, SQP50N06-09L_GE3CT-N D, 742-SQP50N06-09L_GE3 , SQP50N06-09L_GE3TR-N D, SQP50N06-09L_GE3-ND, SQP50N06-09L_GE3TR, SQP50N06-09L_GE3CTIN ACTIVE, SQP50N06-09L_GE3CT, SQP50N06-09L_GE3DKR- ND

Manufacturer: Vishay
Win Source Part Number: 897277-SQP50N06-09L_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 50A (Tc) 136W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SQP50
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQP50N06-09L_GE3DKRINACTIVE, SQP50N06-09L_GE3DKR, SQP50N06-09L_GE3CT-ND, 742-SQP50N06-09L_GE3, SQP50N06-09L_GE3TR-ND, SQP50N06-09L_GE3-ND, SQP50N06-09L_GE3TR, SQP50N06-09L_GE3CTINACTIVE, SQP50N06-09L_GE3CT, SQP50N06-09L_GE3DKR-ND

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQP50N06-09L_GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQP50N06-09L_GE3-ND
Single FETs, MOSFETs 742-SQP50N06-09L_GE3-ND
N-Channel 60V 50A (Tc) 136W (Tc) Through Hole TO-220AB

N-Channel 60V 50A (Tc) 136W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFET N-Chnl 60-V (D-S) AEC-Q101 Qualified

MOSFET N-Chnl 60-V (D-S) AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQP50N06-09L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQP50N06-09L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQP50N06-09L_GE3
MOSFET N-CH 60V 50A TO220AB

MOSFET N-CH 60V 50A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 897277-SQP50N06-09L_GE3 742-SQP50N06-09L_GE3-ND SQP50N06-09L_GE3 SQP50N06-09L_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQP50N06-09L_GE3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data