Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQP120N10-3M8_GE3

Description
Win Source Part Number: 1134210-SQP120N10-3M 8_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7230 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQP120N10-3M8-GE3; SQP120N10-3M8/GE3; SQP120N10-3M8GE3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SQP120 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1134210-SQP120N10-3M 8_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7230 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQP120N10-3M8-GE3; SQP120N10-3M8/GE3; SQP120N10-3M8GE3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SQP120 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1134210-SQP120N10-3M8_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1134210-SQP120N10-3M8_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1134210-SQP120N10-3M8_GE3
Win Source Part Number: 1134210-SQP120N10-3M 8_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7230 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQP120N10-3M8-GE3; SQP120N10-3M8/GE3; SQP120N10-3M8GE3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SQP120 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1134210-SQP120N10-3M8_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 3.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 190 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7230 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQP120N10-3M8-GE3; SQP120N10-3M8/GE3; SQP120N10-3M8GE3;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SQP120
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQP120N10-3M8_GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQP120N10-3M8_GE3-ND
Single FETs, MOSFETs SQP120N10-3M8_GE3-ND
N-Channel 100V 120A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 100V 120A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQP120N10-3M8_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQP120N10-3M8_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQP120N10-3M8_GE3
MOSFET N-CH 100V 120A TO220AB

MOSFET N-CH 100V 120A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1134210-SQP120N10-3M8_GE3 SQP120N10-3M8_GE3-ND SQP120N10-3M8_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data