Vishay Intertechnology, Inc. Single FETs, MOSFETs SQP120N10-09_GE3

Description
N-Channel 100V 120A (Tc) 375W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 120A (Tc) 375W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQP120N10-09_GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQP120N10-09_GE3-ND
Single FETs, MOSFETs SQP120N10-09_GE3-ND
N-Channel 100V 120A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 100V 120A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
100V 120A MOSFET Transistor
278-SQP120N10-09_GE3
100V 120A MOSFET Transistor 278-SQP120N10-09_GE3
MOSFET N-CH 100V 120A TO220AB Product overview: SQP120N10-09_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQP120N10-09_GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 120A TO220AB Product overview: SQP120N10-09_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQP120N10-09_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1024983-SQP120N10-09_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1024983-SQP120N10-09_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1024983-SQP120N10-09_GE3
Win Source Part Number: 1024983-SQP120N10-09 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 9.5mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 375W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 180 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8645 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQP120N10-09_GE3SQP1 20N10-09-GE3; SQP120N10-09/GE3; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQP120N10-09_GE3TRIN ACTIVE,SQP120N10-09_ GE3CT-ND,SQP120N10-0 9_GE3DKR-ND,SQP120N1 0-09_GE3CT,SQP120N10 -09_GE3TR,SQP120N10- 09_GE3DKR,SQP120N10- 09_GE3DKRINACTIVE,SQ P120N10-09_GE3TR-ND Base Product Number: SQP120 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1024983-SQP120N10-09_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 9.5mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 375W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 180 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8645 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQP120N10-09_GE3SQP120N10-09-GE3; SQP120N10-09/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQP120N10-09_GE3TRINACTIVE,SQP120N10-09_GE3CT-ND,SQP120N10-09_GE3DKR-ND,SQP120N10-09_GE3CT,SQP120N10-09_GE3TR,SQP120N10-09_GE3DKR,SQP120N10-09_GE3DKRINACTIVE,SQP120N10-09_GE3TR-ND
Base Product Number: SQP120
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQP120N10-09_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQP120N10-09_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQP120N10-09_GE3
MOSFET N-CH 100V 120A TO220AB

MOSFET N-CH 100V 120A TO220AB

Supplier's Site
MOSFET N-Chnl 100-V (D-S) AEC-Q101 Qualified

MOSFET N-Chnl 100-V (D-S) AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQP120N10-09_GE3-ND 278-SQP120N10-09_GE3 1024983-SQP120N10-09_GE3 SQP120N10-09_GE3 SQP120N10-09_GE3
Product Name Single FETs, MOSFETs 100V 120A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 8645 pF @ 25 V
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data