Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQP120N06-06_GE3

Description
Win Source Part Number: 1277806-SQP120N06-06 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 119A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 175W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 145 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6495 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQP120N06-06_GE3CT,S QP120N06-06_GE3DKR,S QP120N06-06_GE3TR,SQ P120N06-06_GE3TRINAC TIVE,SQP120N06-06_GE 3CT,SQP120N06-06_GE3 DKR,SQP120N06-06_GE3 TR,SQP120N06-06_GE3D KRINACTIVE Base Product Number: SQP120 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277806-SQP120N06-06 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 119A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 175W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 145 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6495 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQP120N06-06_GE3CT,S QP120N06-06_GE3DKR,S QP120N06-06_GE3TR,SQ P120N06-06_GE3TRINAC TIVE,SQP120N06-06_GE 3CT,SQP120N06-06_GE3 DKR,SQP120N06-06_GE3 TR,SQP120N06-06_GE3D KRINACTIVE Base Product Number: SQP120 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277806-SQP120N06-06_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277806-SQP120N06-06_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277806-SQP120N06-06_GE3
Win Source Part Number: 1277806-SQP120N06-06 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 119A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 175W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 145 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6495 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQP120N06-06_GE3CT,S QP120N06-06_GE3DKR,S QP120N06-06_GE3TR,SQ P120N06-06_GE3TRINAC TIVE,SQP120N06-06_GE 3CT,SQP120N06-06_GE3 DKR,SQP120N06-06_GE3 TR,SQP120N06-06_GE3D KRINACTIVE Base Product Number: SQP120 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277806-SQP120N06-06_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 119A (Tc)
Rds On (Max) @ Id, Vgs: 6mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 175W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 145 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6495 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQP120N06-06_GE3CT,SQP120N06-06_GE3DKR,SQP120N06-06_GE3TR,SQP120N06-06_GE3TRINACTIVE,SQP120N06-06_GE3CT,SQP120N06-06_GE3DKR,SQP120N06-06_GE3TR,SQP120N06-06_GE3DKRINACTIVE
Base Product Number: SQP120
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQP120N06-06_GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQP120N06-06_GE3-ND
Single FETs, MOSFETs SQP120N06-06_GE3-ND
N-Channel 60V 119A (Tc) 175W (Tc) Through Hole TO-220AB

N-Channel 60V 119A (Tc) 175W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQP120N06-06_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQP120N06-06_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQP120N06-06_GE3
MOSFET N-CH 60V 119A TO220AB

MOSFET N-CH 60V 119A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277806-SQP120N06-06_GE3 SQP120N06-06_GE3-ND SQP120N06-06_GE3 SQP120N06-06_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
FET, MOSFET Arrays - AUIRF7309QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers