N-Channel 250V 53A (Tc) 250W (Tc) Through Hole TO-220AB
Win Source Part Number: 1277784-SQP10250E_GE
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 53A (Tc)
Rds On (Max) @ Id, Vgs: 30mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4050 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SQP10250
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
MOSFET N-CH 250V 53A TO220AB
MOSFET 250V Vds 20V Vgs TO-220AB
MOSFET, AEC-Q101, N-CH, 250V, 53A, 250W ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQP10250E_GE3-ND | 1277784-SQP10250E_GE3 | SQP10250E_GE3 | SQP10250E_GE3 | 17AH9347 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, Aec-Q101, N-Ch, 250V, 53A, 250W Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel |