The SQP100N04-3m6 is an automotive-grade N-channel MOSFET with a 40 V drain-source voltage rating and a TO-220AB package, designed for high-current switching applications. It features a maximum continuous drain current of 100 A at 25 °C, a drain-source on-state resistance of 0.0036 Ω at 10 V gate-source voltage, and is qualified to AEC-Q101 standards. The device supports a junction temperature range of -55 °C to +175 °C and has a junction-to-case thermal resistance of 1.25 °C/W. It is tested for 100 % Rg and UIS reliability. The package dimensions comply with TO-220AB specifications, including a lead spacing of 2.41 to 2.67 mm and a body size of 14.85 to 15.49 mm in length.
MOSFET N Ch 40Vds 20Vgs AEC-Q101 Qualified
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQP100N04-3m6_GE3 |
| Product Name | MOSFET |