Vishay Precision Group N-Channel 200V 95A 0.0153ohm MOSFET Transistor SQM90142E_GE3

Description
N-Channel MOSFET, 200V, 95A, 0.0153ohm, TO-263AB Product overview: SQM90142E_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 95A, 0.0153ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 95A, 0.0153ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM90142E_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 200V, 95A, 0.0153ohm, TO-263AB Product overview: SQM90142E_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 95A, 0.0153ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 95A, 0.0153ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM90142E_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V 95A 0.0153ohm MOSFET Transistor
278-SQM90142E_GE3
N-Channel 200V 95A 0.0153ohm MOSFET Transistor 278-SQM90142E_GE3
N-Channel MOSFET, 200V, 95A, 0.0153ohm, TO-263AB Product overview: SQM90142E_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 95A, 0.0153ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 95A, 0.0153ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM90142E_GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 95A, 0.0153ohm, TO-263AB Product overview: SQM90142E_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 95A, 0.0153ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 95A, 0.0153ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM90142E_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1095817-SQM90142E_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1095817-SQM90142E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1095817-SQM90142E_GE3
Win Source Part Number: 1095817-SQM90142E_GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 95A (Tc) Rds On (Max) @ Id, Vgs: 15.3mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQM90142E_GE3SQM9014 2E-GE3; SQM90142E/GE3; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQM90142E_GE3CT,SQM9 0142E_GE3TR,SQM90142 E_GE3DKR Base Product Number: SQM90142 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1095817-SQM90142E_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 95A (Tc)
Rds On (Max) @ Id, Vgs: 15.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQM90142E_GE3SQM90142E-GE3; SQM90142E/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQM90142E_GE3CT,SQM90142E_GE3TR,SQM90142E_GE3DKR
Base Product Number: SQM90142
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQM90142E_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM90142E_GE3DKR-ND
Single FETs, MOSFETs SQM90142E_GE3DKR-ND
N-Channel 200V 95A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 200V 95A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM90142E_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM90142E_GE3CT-ND
Single FETs, MOSFETs SQM90142E_GE3CT-ND
N-Channel 200V 95A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 200V 95A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM90142E_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM90142E_GE3TR-ND
Single FETs, MOSFETs SQM90142E_GE3TR-ND
N-Channel 200V 95A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 200V 95A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM90142E_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM90142E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM90142E_GE3
MOSFET N-CH 200V 95A TO263

MOSFET N-CH 200V 95A TO263

Supplier's Site
Single FETs, MOSFETs - SQM90142E_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQM90142E_GE3
Single FETs, MOSFETs SQM90142E_GE3
MOSFET N-CH 200V 95A TO263

MOSFET N-CH 200V 95A TO263

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 200V, To-263; Channel Type Vishay - 15AC8699 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 200V, To-263; Channel Type Vishay
15AC8699
Mosfet, Aec-Q101, N-Ch, 200V, To-263; Channel Type Vishay 15AC8699
MOSFET, AEC-Q101, N-CH, 200V, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:95A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:375W; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 200V, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:95A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:375W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V Vds 95A Id AEC-Q101 Qualified

MOSFET 200V Vds 95A Id AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQM90142E_GE3 1095817-SQM90142E_GE3 SQM90142E_GE3DKR-ND SQM90142E_GE3 SQM90142E_GE3 15AC8699 SQM90142E_GE3
Product Name N-Channel 200V 95A 0.0153ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 200V, To-263; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 375000 milliwatts 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data