N-Channel 200V 60A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 200V 60A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 200V 60A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
MOSFET N-Channel 200V AEC-Q101 Qualified
MOSFET N-CH 200V 60A TO263
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQM60N20-35_GE3TR-ND | SQM60N20-35_GE3 | SQM60N20-35_GE3 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |