Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM50P08-25L_GE3 SQM50P08-25L_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897273-SQM50P08-25L_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 80 V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SQM50 Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQM50P08-25L_GE3DKR, SQM50P08-25L_GE3TR, SQM50P08-25L_GE3CT, SQM50P08-25L_GE3-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897273-SQM50P08-25L_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 80 V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SQM50 Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQM50P08-25L_GE3DKR, SQM50P08-25L_GE3TR, SQM50P08-25L_GE3CT, SQM50P08-25L_GE3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM50P08-25L_GE3 - 897273-SQM50P08-25L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM50P08-25L_GE3
897273-SQM50P08-25L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM50P08-25L_GE3 897273-SQM50P08-25L_GE3
Manufacturer: Vishay Win Source Part Number: 897273-SQM50P08-25L_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 80 V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SQM50 Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQM50P08-25L_GE3DKR, SQM50P08-25L_GE3TR, SQM50P08-25L_GE3CT, SQM50P08-25L_GE3-ND

Manufacturer: Vishay
Win Source Part Number: 897273-SQM50P08-25L_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 80 V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQM50
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQM50P08-25L_GE3DKR, SQM50P08-25L_GE3TR, SQM50P08-25L_GE3CT, SQM50P08-25L_GE3-ND

Buy Now Datasheet
Singapore, Singapore
P-Channel 80V 50A MOSFET Transistor
278-SQM50P08-25L_GE3
P-Channel 80V 50A MOSFET Transistor 278-SQM50P08-25L_GE3
MOSFET P-CHANNEL 80V 50A TO263 Product overview: SQM50P08-25L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 80V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM50P08-25L_GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CHANNEL 80V 50A TO263 Product overview: SQM50P08-25L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 80V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM50P08-25L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQM50P08-25L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM50P08-25L_GE3CT-ND
Single FETs, MOSFETs SQM50P08-25L_GE3CT-ND
P-Channel 80V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 80V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM50P08-25L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM50P08-25L_GE3TR-ND
Single FETs, MOSFETs SQM50P08-25L_GE3TR-ND
P-Channel 80V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 80V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM50P08-25L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM50P08-25L_GE3DKR-ND
Single FETs, MOSFETs SQM50P08-25L_GE3DKR-ND
P-Channel 80V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 80V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM50P08-25L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM50P08-25L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM50P08-25L_GE3
MOSFET P-CHANNEL 80V 50A TO263

MOSFET P-CHANNEL 80V 50A TO263

Supplier's Site
Mosfet, P-Ch, 80V, 50A, To-263 Rohs Compliant Vishay - 57AJ0719 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 80V, 50A, To-263 Rohs Compliant Vishay
57AJ0719
Mosfet, P-Ch, 80V, 50A, To-263 Rohs Compliant Vishay 57AJ0719
MOSFET, P-CH, 80V, 50A, TO-263 ROHS COMPLIANT: YES

MOSFET, P-CH, 80V, 50A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
MOSFET P-Channel 80V AEC-Q101 Qualified

MOSFET P-Channel 80V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 897273-SQM50P08-25L_GE3 278-SQM50P08-25L_GE3 SQM50P08-25L_GE3CT-ND SQM50P08-25L_GE3 57AJ0719 SQM50P08-25L_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM50P08-25L_GE3 P-Channel 80V 50A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 80V, 50A, To-263 Rohs Compliant Vishay MOSFET
Polarity P-Channel P-Channel P-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; TO-263 (D2Pak) Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7309QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details