P-Channel 30V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
P-Channel 30V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
MOSFET P-CHANNEL 30V 50A TO263
MOSFET P-Channel 30V AEC-Q101 Qualified
MOSFET P-CHANNEL 30V 50A TO263
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQM50P03-07_GE3TR-ND | SQM50P03-07_GE3 | SQM50P03-07_GE3 | SQM50P03-07_GE3 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 30 volts |