Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM50N04-4M0L_GE3 SQM50N04-4M0L_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897268-SQM50N04-4M0L _GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SQM50 Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897268-SQM50N04-4M0L _GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SQM50 Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM50N04-4M0L_GE3 - 897268-SQM50N04-4M0L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM50N04-4M0L_GE3
897268-SQM50N04-4M0L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM50N04-4M0L_GE3 897268-SQM50N04-4M0L_GE3
Manufacturer: Vishay Win Source Part Number: 897268-SQM50N04-4M0L _GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SQM50 Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 897268-SQM50N04-4M0L_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQM50
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - SQM50N04-4M0L_GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM50N04-4M0L_GE3-ND
Single FETs, MOSFETs SQM50N04-4M0L_GE3-ND
N-Channel 40V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 50A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM50N04-4M0L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM50N04-4M0L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM50N04-4M0L_GE3
MOSFET N-CHANNEL 40V 50A TO263

MOSFET N-CHANNEL 40V 50A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 897268-SQM50N04-4M0L_GE3 SQM50N04-4M0L_GE3-ND SQM50N04-4M0L_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM50N04-4M0L_GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details