Automotive N-channel 40 V MOSFET in a TO-263 package, rated for continuous drain current of 50 A at 125 °C and maximum junction temperature of 175 °C, with a drain-source on-resistance of 0.0040 Ω at 10 V gate-source voltage and 0.0055 Ω at 4.5 V gate-source voltage. The device is AEC-Q101 qualified, features a low thermal resistance of 1 °C/W junction-to-case, and is lead-free and halogen-free.
MOSFET 40 V 40A 150W AEC-Q101 Qualified
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQM50N04-4m0L_GE3 |
| Product Name | MOSFET |