MOSFET N-CH 60V 120A TO263-7 Product overview: SQM50028EM_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM50028EM_GE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277851-SQM50028EM_G
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: TO-263-7
Gate Charge (Qg) (Max) @ Vgs: 185 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11900 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQM50028EM_GE3DKR,SQ
Base Product Number: SQM50028
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263-7
N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263-7
MOSFET N-CH 60V 120A TO263-7
MOSFET N-CH 60V 120A TO263-7
MOSFET 60V Vds 120A Id AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQM50028EM_GE3 | 1277851-SQM50028EM_GE3 | SQM50028EM_GE3CT-ND | SQM50028EM_GE3 | SQM50028EM_GE3 | SQM50028EM_GE3 |
| Product Name | 60V 120A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 375 milliwatts | 375000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | Tape & Reel (TR) | TO-263; SOT3 | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | TO-263; TO-263-7, D²Pak (6 Leads + Tab) | 11900 pF @ 25 V |