Vishay Intertechnology, Inc. Single FETs, MOSFETs SQM40P10-40L_GE3

Description
P-Channel 100V 40A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
P-Channel 100V 40A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQM40P10-40L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40P10-40L_GE3TR-ND
Single FETs, MOSFETs SQM40P10-40L_GE3TR-ND
P-Channel 100V 40A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 100V 40A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM40P10-40L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40P10-40L_GE3DKR-ND
Single FETs, MOSFETs SQM40P10-40L_GE3DKR-ND
P-Channel 100V 40A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 100V 40A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM40P10-40L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40P10-40L_GE3CT-ND
Single FETs, MOSFETs SQM40P10-40L_GE3CT-ND
P-Channel 100V 40A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 100V 40A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
P-Channel 40A 100V 0.04ohm MOSFET Transistor
278-SQM40P10-40L_GE3
P-Channel 40A 100V 0.04ohm MOSFET Transistor 278-SQM40P10-40L_GE3
Power Field-Effect Transistor, 40A I(D), 100V, 0.04ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: SQM40P10-40L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40A, 100V, 0.04ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 100V, 0.04ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM40P10-40L_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 40A I(D), 100V, 0.04ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: SQM40P10-40L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40A, 100V, 0.04ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 100V, 0.04ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM40P10-40L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40P10-40L_GE3 - 897266-SQM40P10-40L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40P10-40L_GE3
897266-SQM40P10-40L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40P10-40L_GE3 897266-SQM40P10-40L_GE3
Manufacturer: Vishay Win Source Part Number: 897266-SQM40P10-40L_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 100 V 40A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SQM40 Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQM40P10-40L_GE3DKR, SQM40P10-40L_GE3CT, SQM40P10-40L_GE3TR, SQM40P10-40L_GE3-ND

Manufacturer: Vishay
Win Source Part Number: 897266-SQM40P10-40L_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 100 V 40A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQM40
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQM40P10-40L_GE3DKR, SQM40P10-40L_GE3CT, SQM40P10-40L_GE3TR, SQM40P10-40L_GE3-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM40P10-40L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM40P10-40L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM40P10-40L_GE3
MOSFET P-CH 100V 40A TO263

MOSFET P-CH 100V 40A TO263

Supplier's Site
Single FETs, MOSFETs - SQM40P10-40L_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQM40P10-40L_GE3
Single FETs, MOSFETs SQM40P10-40L_GE3
MOSFET P-CH 100V 40A TO263

MOSFET P-CH 100V 40A TO263

Supplier's Site Datasheet
Mosfet, P-Ch, 100V, 40A, To-263 Rohs Compliant Vishay - 57AJ0717 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 40A, To-263 Rohs Compliant Vishay
57AJ0717
Mosfet, P-Ch, 100V, 40A, To-263 Rohs Compliant Vishay 57AJ0717
MOSFET, P-CH, 100V, 40A, TO-263 ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 40A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Trans MOSFET P-CH 100V 40A 3-Pin(2+Tab) TO-263 - 880-SQM40P10-40L_GE3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 100V 40A 3-Pin(2+Tab) TO-263
880-SQM40P10-40L_GE3
Trans MOSFET P-CH 100V 40A 3-Pin(2+Tab) TO-263 880-SQM40P10-40L_GE3
Trans MOSFET P-CH 100V 40A 3-Pin(2+Tab) TO-263

Trans MOSFET P-CH 100V 40A 3-Pin(2+Tab) TO-263

Supplier's Site
MOSFET P-Channel 100V AEC-Q101 Qualified

MOSFET P-Channel 100V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQM40P10-40L_GE3TR-ND 278-SQM40P10-40L_GE3 897266-SQM40P10-40L_GE3 SQM40P10-40L_GE3 SQM40P10-40L_GE3 57AJ0717 880-SQM40P10-40L_GE3 SQM40P10-40L_GE3
Product Name Single FETs, MOSFETs P-Channel 40A 100V 0.04ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40P10-40L_GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 100V, 40A, To-263 Rohs Compliant Vishay Trans MOSFET P-CH 100V 40A 3-Pin(2+Tab) TO-263 MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data