Vishay Intertechnology, Inc. Single FETs, MOSFETs SQM40N15-38_GE3

Description
N-Channel 150V 40A (Tc) 166W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 150V 40A (Tc) 166W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQM40N15-38_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40N15-38_GE3TR-ND
Single FETs, MOSFETs SQM40N15-38_GE3TR-ND
N-Channel 150V 40A (Tc) 166W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 150V 40A (Tc) 166W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM40N15-38_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40N15-38_GE3DKR-ND
Single FETs, MOSFETs SQM40N15-38_GE3DKR-ND
N-Channel 150V 40A (Tc) 166W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 150V 40A (Tc) 166W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM40N15-38_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40N15-38_GE3CT-ND
Single FETs, MOSFETs SQM40N15-38_GE3CT-ND
N-Channel 150V 40A (Tc) 166W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 150V 40A (Tc) 166W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40N15-38_GE3 - 897264-SQM40N15-38_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40N15-38_GE3
897264-SQM40N15-38_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40N15-38_GE3 897264-SQM40N15-38_GE3
Manufacturer: Vishay Win Source Part Number: 897264-SQM40N15-38_G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 40A (Tc) 166W (Tc) Surface Mount TO-263 (D²Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SQM40 Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQM40N15-38-GE3, SQM40N15-38_GE3-ND, SQM40N15-38_GE3CT, SQM40N15-38_GE3TR, SQM40N15-38-GE3-ND, SQM40N15-38_GE3DKR

Manufacturer: Vishay
Win Source Part Number: 897264-SQM40N15-38_GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 40A (Tc) 166W (Tc) Surface Mount TO-263 (D²Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQM40
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQM40N15-38-GE3, SQM40N15-38_GE3-ND, SQM40N15-38_GE3CT, SQM40N15-38_GE3TR, SQM40N15-38-GE3-ND, SQM40N15-38_GE3DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 40A 166W AEC-Q101 Qualified

MOSFET 150V 40A 166W AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM40N15-38_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM40N15-38_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM40N15-38_GE3
MOSFET N-CH 150V 40A TO263

MOSFET N-CH 150V 40A TO263

Supplier's Site
Mosfet, N-Ch, 150V, 40A, To-263 Rohs Compliant Vishay - 57AJ0716 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 40A, To-263 Rohs Compliant Vishay
57AJ0716
Mosfet, N-Ch, 150V, 40A, To-263 Rohs Compliant Vishay 57AJ0716
MOSFET, N-CH, 150V, 40A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 40A, TO-263 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQM40N15-38_GE3TR-ND 897264-SQM40N15-38_GE3 SQM40N15-38_GE3 SQM40N15-38_GE3 57AJ0716
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40N15-38_GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 40A, To-263 Rohs Compliant Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details