Vishay Intertechnology, Inc. Single FETs, MOSFETs SQM40N10-30_GE3

Description
N-Channel 100V 40A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 100V 40A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQM40N10-30_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40N10-30_GE3TR-ND
Single FETs, MOSFETs SQM40N10-30_GE3TR-ND
N-Channel 100V 40A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 40A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM40N10-30_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40N10-30_GE3CT-ND
Single FETs, MOSFETs SQM40N10-30_GE3CT-ND
N-Channel 100V 40A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 40A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM40N10-30_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40N10-30_GE3DKR-ND
Single FETs, MOSFETs SQM40N10-30_GE3DKR-ND
N-Channel 100V 40A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 40A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
Automotive 100V 40A 107W MOSFET Transistor
2088-SQM40N10-30_GE3
Automotive 100V 40A 107W MOSFET Transistor 2088-SQM40N10-30_GE3
MOSFETs 100V 40A 107W AEC-Q101 Qualified Product overview: SQM40N10-30_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 40A, 107W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 40A, 107W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQM40N10-30_GE3 can be used for catalog matching and distributor lookup.

MOSFETs 100V 40A 107W AEC-Q101 Qualified Product overview: SQM40N10-30_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 40A, 107W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 40A, 107W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQM40N10-30_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40N10-30_GE3 - 1005451-SQM40N10-30_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40N10-30_GE3
1005451-SQM40N10-30_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40N10-30_GE3 1005451-SQM40N10-30_GE3
Manufacturer: Vishay Win Source Part Number: 1005451-SQM40N10-30_ GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 3345pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1005451-SQM40N10-30_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 3345pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM40N10-30_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM40N10-30_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM40N10-30_GE3
MOSFET N-CH 100V 40A TO263

MOSFET N-CH 100V 40A TO263

Supplier's Site
Mosfet, N-Ch, 100V, 40A, To-263 Rohs Compliant Vishay - 26AK5830 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 40A, To-263 Rohs Compliant Vishay
26AK5830
Mosfet, N-Ch, 100V, 40A, To-263 Rohs Compliant Vishay 26AK5830
MOSFET, N-CH, 100V, 40A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 40A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 40A 107W AEC-Q101 Qualified

MOSFET 100V 40A 107W AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQM40N10-30_GE3TR-ND 2088-SQM40N10-30_GE3 1005451-SQM40N10-30_GE3 SQM40N10-30_GE3 26AK5830 SQM40N10-30_GE3
Product Name Single FETs, MOSFETs Automotive 100V 40A 107W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM40N10-30_GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 40A, To-263 Rohs Compliant Vishay MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Transconductance 0.0520 kS
Unlock Full Specs
to access all available technical data