Vishay Precision Group MOSFETs SQM40041EL_GE3

Description
Automotive P-Channel 40 V (D-S) 175C MOS
Request a Quote Datasheet
Description
Automotive P-Channel 40 V (D-S) 175C MOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1885006P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885006P
MOSFETs 1885006P
Automotive P-Channel 40 V (D-S) 175C MOS

Automotive P-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1885006 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885006
MOSFETs 1885006
Automotive P-Channel 40 V (D-S) 175C MOS

Automotive P-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1884921 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884921
MOSFETs 1884921
Automotive P-Channel 40 V (D-S) 175C MOS

Automotive P-Channel 40 V (D-S) 175C MOS

Supplier's Site
Singapore, Singapore
Automotive 40V 120A MOSFET Transistor
278-SQM40041EL_GE3
Automotive 40V 120A MOSFET Transistor 278-SQM40041EL_GE3
Trans MOSFET P-CH 40V 120A Automotive AEC-Q101 3-Pin(2+Tab) D2PAK T/R Product overview: SQM40041EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM40041EL_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 40V 120A Automotive AEC-Q101 3-Pin(2+Tab) D2PAK T/R Product overview: SQM40041EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM40041EL_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQM40041EL_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40041EL_GE3DKR-ND
Single FETs, MOSFETs SQM40041EL_GE3DKR-ND
P-Channel 40V 120A (Tc) 157W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 120A (Tc) 157W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM40041EL_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40041EL_GE3CT-ND
Single FETs, MOSFETs SQM40041EL_GE3CT-ND
P-Channel 40V 120A (Tc) 157W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 120A (Tc) 157W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM40041EL_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40041EL_GE3TR-ND
Single FETs, MOSFETs SQM40041EL_GE3TR-ND
P-Channel 40V 120A (Tc) 157W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 40V 120A (Tc) 157W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -40V Vds 20V Vgs TO-263

MOSFET Pch -40V Vds 20V Vgs TO-263

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM40041EL_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM40041EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM40041EL_GE3
MOSFET P-CH 40V 120A TO263

MOSFET P-CH 40V 120A TO263

Supplier's Site
Mosfet, P-Ch, -40V, -120A, 157W; Transistor Polarity Vishay - 38AH5936 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -120A, 157W; Transistor Polarity Vishay
38AH5936
Mosfet, P-Ch, -40V, -120A, 157W; Transistor Polarity Vishay 38AH5936
MOSFET, P-CH, -40V, -120A, 157W; Transistor Polarity:P Channel; Continuous Drain Current Id:-120A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.00283ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, -120A, 157W; Transistor Polarity:P Channel; Continuous Drain Current Id:-120A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.00283ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SQM40041EL_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQM40041EL_GE3
Single FETs, MOSFETs SQM40041EL_GE3
MOSFET P-CH 40V 120A TO263

MOSFET P-CH 40V 120A TO263

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1885006P 1885006 278-SQM40041EL_GE3 SQM40041EL_GE3DKR-ND SQM40041EL_GE3 SQM40041EL_GE3 38AH5936 SQM40041EL_GE3
Product Name MOSFETs MOSFETs Automotive 40V 120A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -40V, -120A, 157W; Transistor Polarity Vishay Single FETs, MOSFETs
Polarity P-Channel N-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263 TO-263; To-263 Tape and Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Surface Mount TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - UJ3C120070K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers