Vishay Intertechnology, Inc. MOSFETs SQM40022EM_GE3

Description
Automotive N-Channel 40 V (D-S) 175C MOS
Request a Quote Datasheet
Description
Automotive N-Channel 40 V (D-S) 175C MOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1783948 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783948
MOSFETs 1783948
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1783948P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783948P
MOSFETs 1783948P
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1783725 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783725
MOSFETs 1783725
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
Single FETs, MOSFETs - SQM40022EM_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40022EM_GE3TR-ND
Single FETs, MOSFETs SQM40022EM_GE3TR-ND
N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263-7

N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - SQM40022EM_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40022EM_GE3DKR-ND
Single FETs, MOSFETs SQM40022EM_GE3DKR-ND
N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263-7

N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - SQM40022EM_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40022EM_GE3CT-ND
Single FETs, MOSFETs SQM40022EM_GE3CT-ND
N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263-7

N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 150A MOSFET Transistor
278-SQM40022EM_GE3
Automotive 40V 150A MOSFET Transistor 278-SQM40022EM_GE3
Trans MOSFET N-CH 40V 150A Automotive AEC-Q101 7-Pin(6+Tab) D2PAK Product overview: SQM40022EM_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM40022EM_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 150A Automotive AEC-Q101 7-Pin(6+Tab) D2PAK Product overview: SQM40022EM_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM40022EM_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277850-SQM40022EM_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277850-SQM40022EM_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277850-SQM40022EM_GE3
Win Source Part Number: 1277850-SQM40022EM_G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Rds On (Max) @ Id, Vgs: 1.63mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: TO-263-7 Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQM40022EM_GE3CT,SQM 40022EM_GE3TR,SQM400 22EM_GE3DKR Base Product Number: SQM40022 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277850-SQM40022EM_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 150A (Tc)
Rds On (Max) @ Id, Vgs: 1.63mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 150W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: TO-263-7
Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQM40022EM_GE3CT,SQM40022EM_GE3TR,SQM40022EM_GE3DKR
Base Product Number: SQM40022
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs D2PAK (TO-263-7L)

MOSFET 40V Vds 20V Vgs D2PAK (TO-263-7L)

Buy Now Datasheet
Mosfet, N-Ch, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay - 81AC2826 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay
81AC2826
Mosfet, N-Ch, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay 81AC2826
MOSFET, N-CH, 40V, 150A, 175DEG C, 150W; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00133ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 150A, 175DEG C, 150W; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00133ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM40022EM_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM40022EM_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM40022EM_GE3
MOSFET N-CH 40V 150A TO263-7

MOSFET N-CH 40V 150A TO263-7

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1783948 1783948P SQM40022EM_GE3TR-ND 278-SQM40022EM_GE3 1277850-SQM40022EM_GE3 SQM40022EM_GE3 81AC2826 SQM40022EM_GE3
Product Name MOSFETs MOSFETs Single FETs, MOSFETs Automotive 40V 150A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, N-Ch, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; SOT3 TO-3 TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data