Vishay Intertechnology, Inc. Single FETs, MOSFETs SQM40022E_GE3

Description
N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQM40022E_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQM40022E_GE3CT-ND
Single FETs, MOSFETs 742-SQM40022E_GE3CT-ND
N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQM40022E_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQM40022E_GE3TR-ND
Single FETs, MOSFETs 742-SQM40022E_GE3TR-ND
N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 150A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Mosfet, N-Ch, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay - 81AC2825 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay
81AC2825
Mosfet, N-Ch, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay 81AC2825
MOSFET, N-CH, 40V, 150A, 175DEG C, 150W; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00133ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 150A, 175DEG C, 150W; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00133ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM40022E_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM40022E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM40022E_GE3
MOSFET N-CH 40V 150A TO263

MOSFET N-CH 40V 150A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs D2PAK (TO-263)

MOSFET 40V Vds 20V Vgs D2PAK (TO-263)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQM40022E_GE3CT-ND 81AC2825 SQM40022E_GE3 SQM40022E_GE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 40V, 150A, 175Deg C, 150W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details