Vishay Precision Group MOSFETs SQM40020E_GE3

Description
Automotive N-Channel 40 V (D-S) 175C MOS
Request a Quote Datasheet
Description
Automotive N-Channel 40 V (D-S) 175C MOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1884920 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884920
MOSFETs 1884920
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1884954 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884954
MOSFETs 1884954
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1884954P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884954P
MOSFETs 1884954P
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 965604-SQM40020E_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
965604-SQM40020E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 965604-SQM40020E_GE3
Win Source Part Number: 965604-SQM40020E_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 2.33mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQM40020E_GE3SQM4002 0E-GE3; SQM40020E/GE3; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQM40020E_GE3DKR,SQM 40020E_GE3CT,SQM4002 0E_GE3TR Base Product Number: SQM40020 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 965604-SQM40020E_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 2.33mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 150W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQM40020E_GE3SQM40020E-GE3; SQM40020E/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQM40020E_GE3DKR,SQM40020E_GE3CT,SQM40020E_GE3TR
Base Product Number: SQM40020
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQM40020E_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40020E_GE3TR-ND
Single FETs, MOSFETs SQM40020E_GE3TR-ND
N-Channel 40V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
2088-SQM40020E_GE3
N-Channel MOSFET Transistor 2088-SQM40020E_GE3
MOSFETs N-CHANNEL 40-V (D-S) 175C MOSFET Product overview: SQM40020E_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQM40020E_GE3 can be used for catalog matching and distributor lookup.

MOSFETs N-CHANNEL 40-V (D-S) 175C MOSFET Product overview: SQM40020E_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQM40020E_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, To-263-3; Transistor Polarity Vishay - 54AH6890 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-263-3; Transistor Polarity Vishay
54AH6890
Mosfet, Aec-Q101, N-Ch, 40V, To-263-3; Transistor Polarity Vishay 54AH6890
MOSFET, AEC-Q101, N-CH, 40V, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive N-Channel 40 V (D-S) 175C MOSFET

MOSFET Automotive N-Channel 40 V (D-S) 175C MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM40020E_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM40020E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM40020E_GE3
MOSFET N-CH 40V 100A TO263

MOSFET N-CH 40V 100A TO263

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1884920 1884954P 965604-SQM40020E_GE3 SQM40020E_GE3TR-ND 2088-SQM40020E_GE3 54AH6890 SQM40020E_GE3 SQM40020E_GE3
Product Name MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 40V, To-263-3; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-263; To-263 TO-263; TO-263 TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Number of units in IC 1
PD 150000 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers