Vishay Intertechnology, Inc. Single FETs, MOSFETs SQM40016EM_GE3

Description
N-Channel 40V 250A (Tc) 300W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet
Description
N-Channel 40V 250A (Tc) 300W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQM40016EM_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40016EM_GE3TR-ND
Single FETs, MOSFETs SQM40016EM_GE3TR-ND
N-Channel 40V 250A (Tc) 300W (Tc) Surface Mount TO-263-7

N-Channel 40V 250A (Tc) 300W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Singapore, Singapore
40V 250A MOSFET Transistor
278-SQM40016EM_GE3
40V 250A MOSFET Transistor 278-SQM40016EM_GE3
MOSFET N-CH 40V 250A TO263-7 Product overview: SQM40016EM_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 250A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM40016EM_GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 250A TO263-7 Product overview: SQM40016EM_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 250A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM40016EM_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1783926 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783926
MOSFETs 1783926
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1783723 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783723
MOSFETs 1783723
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1783926P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783926P
MOSFETs 1783926P
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM40016EM_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM40016EM_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM40016EM_GE3
MOSFET N-CH 40V 250A TO263-7

MOSFET N-CH 40V 250A TO263-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs D2PAK (TO-263-7L)

MOSFET 40V Vds 20V Vgs D2PAK (TO-263-7L)

Buy Now Datasheet
Mosfet, N-Ch, 40V, 250A, 175Deg C, 300W; Transistor Polarity Vishay - 81AC2824 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 250A, 175Deg C, 300W; Transistor Polarity Vishay
81AC2824
Mosfet, N-Ch, 40V, 250A, 175Deg C, 300W; Transistor Polarity Vishay 81AC2824
MOSFET, N-CH, 40V, 250A, 175DEG C, 300W; Transistor Polarity:N Channel; Continuous Drain Current Id:250A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00081ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 250A, 175DEG C, 300W; Transistor Polarity:N Channel; Continuous Drain Current Id:250A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00081ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQM40016EM_GE3TR-ND 278-SQM40016EM_GE3 1783926 1783926P SQM40016EM_GE3 SQM40016EM_GE3 81AC2824
Product Name Single FETs, MOSFETs 40V 250A MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 250A, 175Deg C, 300W; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) Tape & Reel (TR) TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.1810 kS
Unlock Full Specs
to access all available technical data