Vishay Intertechnology, Inc. Single FETs, MOSFETs SQM40014EM_GE3

Description
N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet
Description
N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQM40014EM_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM40014EM_GE3TR-ND
Single FETs, MOSFETs SQM40014EM_GE3TR-ND
N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7

N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277804-SQM40014EM_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277804-SQM40014EM_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277804-SQM40014EM_GE3
Win Source Part Number: 1277804-SQM40014EM_G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 1mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: TO-263-7 Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 15525 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQM40014EM_GE3CT,SQM 40014EM_GE3TR,SQM400 14EM_GE3DKR Base Product Number: SQM40014 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277804-SQM40014EM_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 200A (Tc)
Rds On (Max) @ Id, Vgs: 1mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: TO-263-7
Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 15525 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQM40014EM_GE3CT,SQM40014EM_GE3TR,SQM40014EM_GE3DKR
Base Product Number: SQM40014
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Vishay - 32AC8411 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Vishay
32AC8411
Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Vishay 32AC8411
MOSFET, AEC-Q101, N-CH, 40V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:200A; Drain Source Voltage Vds:40V; On Resistance Rds(on):840µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:200A; Drain Source Voltage Vds:40V; On Resistance Rds(on):840µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM40014EM_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM40014EM_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM40014EM_GE3
MOSFET N-CH 40V 200A TO263-7

MOSFET N-CH 40V 200A TO263-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds +/-20V Vgs AEC-Q101 Qualified

MOSFET 40V Vds +/-20V Vgs AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQM40014EM_GE3TR-ND 1277804-SQM40014EM_GE3 32AC8411 SQM40014EM_GE3 SQM40014EM_GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; SOT3 TO-3; TO-263 TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data