Vishay Precision Group Single FETs, MOSFETs SQM30010EL_GE3

Description
N-Channel 30V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 30V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQM30010EL_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQM30010EL_GE3TR-ND
Single FETs, MOSFETs 742-SQM30010EL_GE3TR-ND
N-Channel 30V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 30V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1086805-SQM30010EL_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1086805-SQM30010EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1086805-SQM30010EL_GE3
Win Source Part Number: 1086805-SQM30010EL_G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 1.35mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 450 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 28000 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQM30010EL_GE3SQM300 10EL-GE3; SQM30010EL/GE3; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQM30010EL_GE3DKR,SQ M30010EL_GE3TR,SQM30 010EL_GE3CT Base Product Number: SQM30010 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1086805-SQM30010EL_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 1.35mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 450 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 28000 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQM30010EL_GE3SQM30010EL-GE3; SQM30010EL/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQM30010EL_GE3DKR,SQM30010EL_GE3TR,SQM30010EL_GE3CT
Base Product Number: SQM30010
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 120A, 30V, To-263; Transistor Polarity Vishay - 02AH2552 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 120A, 30V, To-263; Transistor Polarity Vishay
02AH2552
Mosfet, N-Ch, 120A, 30V, To-263; Transistor Polarity Vishay 02AH2552
MOSFET, N-CH, 120A, 30V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 120A, 30V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM30010EL_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM30010EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM30010EL_GE3
MOSFET N-CH 30V 120A TO263

MOSFET N-CH 30V 120A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs TO-263

MOSFET 30V Vds 20V Vgs TO-263

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQM30010EL_GE3TR-ND 1086805-SQM30010EL_GE3 02AH2552 SQM30010EL_GE3 SQM30010EL_GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 120A, 30V, To-263; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
PD 375000 milliwatts
Unlock Full Specs
to access all available technical data