N-Channel 150V 25A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)
Manufacturer: Vishay
Win Source Part Number: 897261-SQM25N15-52_G
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 25A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQM25
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
MOSFET N-Chnl 150-V (D-S) AEC-Q101 Qualified
MOSFET N-CH 150V 25A TO263
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQM25N15-52_GE3-ND | 897261-SQM25N15-52_GE3 | SQM25N15-52_GE3 | SQM25N15-52_GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM25N15-52_GE3 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |