Vishay Intertechnology, Inc. Single FETs, MOSFETs SQM200N04-1M7L_GE3

Description
N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet
Description
N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQM200N04-1M7L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM200N04-1M7L_GE3TR-ND
Single FETs, MOSFETs SQM200N04-1M7L_GE3TR-ND
N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7

N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Singapore, Singapore
40V 200A MOSFET Transistor
278-SQM200N04-1M7L_GE3
40V 200A MOSFET Transistor 278-SQM200N04-1M7L_GE3
MOSFET N-CH 40V 200A TO263-7 Product overview: SQM200N04-1M7L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 200A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM200N04-1M7L_G E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 200A TO263-7 Product overview: SQM200N04-1M7L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 200A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM200N04-1M7L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1095791-SQM200N04-1M7L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1095791-SQM200N04-1M7L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1095791-SQM200N04-1M7L_GE3
Win Source Part Number: 1095791-SQM200N04-1M 7L_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: TO-263-7 Gate Charge (Qg) (Max) @ Vgs: 291 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11168 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): AUIRF2804S-7P; IRFS3004TRL7PP; IRLS3034TRL7PP; STH400N4F6-6SQM200N0 4-1M7L-GE3; SQM200N04-1M7L/GE3; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQM200N04-1M7L_GE3-N D,SQM200N04-1M7L_GE3 CT,SQM200N04-1M7L_GE 3TR,SQM200N04-1M7L_G E3DKR,SQM200N04-1M7L -GE3,SQM200N04-1M7L- GE3-ND Base Product Number: SQM200 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1095791-SQM200N04-1M7L_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 200A (Tc)
Rds On (Max) @ Id, Vgs: 1.7mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: TO-263-7
Gate Charge (Qg) (Max) @ Vgs: 291 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11168 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): AUIRF2804S-7P; IRFS3004TRL7PP; IRLS3034TRL7PP; STH400N4F6-6SQM200N04-1M7L-GE3; SQM200N04-1M7L/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQM200N04-1M7L_GE3-ND,SQM200N04-1M7L_GE3CT,SQM200N04-1M7L_GE3TR,SQM200N04-1M7L_GE3DKR,SQM200N04-1M7L-GE3,SQM200N04-1M7L-GE3-ND
Base Product Number: SQM200
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQM200N04-1M7L_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQM200N04-1M7L_GE3
Single FETs, MOSFETs SQM200N04-1M7L_GE3
MOSFET N-CH 40V 200A TO263-7

MOSFET N-CH 40V 200A TO263-7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM200N04-1M7L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM200N04-1M7L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM200N04-1M7L_GE3
MOSFET N-CH 40V 200A TO263-7

MOSFET N-CH 40V 200A TO263-7

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQM200N04-1M7L_GE3TR-ND 278-SQM200N04-1M7L_GE3 1095791-SQM200N04-1M7L_GE3 SQM200N04-1M7L_GE3 SQM200N04-1M7L_GE3
Product Name Single FETs, MOSFETs 40V 200A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) Tape & Reel (TR) TO-263; SOT3 TO-263; TO-263-7, D²Pak (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Transconductance 0.1810 kS
Unlock Full Specs
to access all available technical data