Vishay Intertechnology, Inc. Single FETs, MOSFETs SQM200N04-1M1L_GE3

Description
N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet
Description
N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQM200N04-1M1L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM200N04-1M1L_GE3TR-ND
Single FETs, MOSFETs SQM200N04-1M1L_GE3TR-ND
N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7

N-Channel 40V 200A (Tc) 375W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277606-SQM200N04-1M1L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277606-SQM200N04-1M1L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277606-SQM200N04-1M1L_GE3
Win Source Part Number: 1277606-SQM200N04-1M 1L_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 1.1mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: TO-263-7 Gate Charge (Qg) (Max) @ Vgs: 413 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 20655 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQM200N04-1M1L-GE3,S QM200N04-1M1L_GE3DKR ,SQM200N04-1M1L_GE3, SQM200N04-1M1L_GE3CT ,SQM200N04-1M1L_GE3T R,SQM200N04-1M1L-GE3 Base Product Number: SQM200 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277606-SQM200N04-1M1L_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 200A (Tc)
Rds On (Max) @ Id, Vgs: 1.1mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: TO-263-7
Gate Charge (Qg) (Max) @ Vgs: 413 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 20655 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQM200N04-1M1L-GE3,SQM200N04-1M1L_GE3DKR,SQM200N04-1M1L_GE3,SQM200N04-1M1L_GE3CT,SQM200N04-1M1L_GE3TR,SQM200N04-1M1L-GE3
Base Product Number: SQM200
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 200A 375W MOSFET Transistor
2088-SQM200N04-1M1L_GE3
Automotive 40V 200A 375W MOSFET Transistor 2088-SQM200N04-1M1L_GE3
MOSFETs 40V 200A, 375W AEC-Q101 Qualified Product overview: SQM200N04-1M1L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 200A, 375W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 200A, 375W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQM200N04-1M1L_ GE3 can be used for catalog matching and distributor lookup.

MOSFETs 40V 200A, 375W AEC-Q101 Qualified Product overview: SQM200N04-1M1L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 200A, 375W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 200A, 375W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQM200N04-1M1L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM200N04-1M1L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM200N04-1M1L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM200N04-1M1L_GE3
MOSFET N-CH 40V 200A TO263-7

MOSFET N-CH 40V 200A TO263-7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQM200N04-1M1L_GE3TR-ND 1277606-SQM200N04-1M1L_GE3 2088-SQM200N04-1M1L_GE3 SQM200N04-1M1L_GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive 40V 200A 375W MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; SOT3 Reel TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR540Z - 1020758-AUIRFR540Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 91000 milliwatts
View Details
8 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details