Vishay Precision Group Automotive 60V 120A MOSFET Transistor SQM120P06-07L_GE3

Description
Trans MOSFET P-CH 60V 120A 3-Pin(2+Tab) D2PAK Automotive AEC-Q101 Product overview: SQM120P06-07L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM120P06-07L_GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 60V 120A 3-Pin(2+Tab) D2PAK Automotive AEC-Q101 Product overview: SQM120P06-07L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM120P06-07L_GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 120A MOSFET Transistor
278-SQM120P06-07L_GE3
Automotive 60V 120A MOSFET Transistor 278-SQM120P06-07L_GE3
Trans MOSFET P-CH 60V 120A 3-Pin(2+Tab) D2PAK Automotive AEC-Q101 Product overview: SQM120P06-07L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM120P06-07L_GE 3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 120A 3-Pin(2+Tab) D2PAK Automotive AEC-Q101 Product overview: SQM120P06-07L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM120P06-07L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1807921 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807921
MOSFETs 1807921
AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

Supplier's Site
MOSFETs - 1807921P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807921P
MOSFETs 1807921P
AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

Supplier's Site
MOSFETs - 1807405 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807405
MOSFETs 1807405
AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

Supplier's Site
Single FETs, MOSFETs - SQM120P06-07L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM120P06-07L_GE3DKR-ND
Single FETs, MOSFETs SQM120P06-07L_GE3DKR-ND
P-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM120P06-07L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM120P06-07L_GE3TR-ND
Single FETs, MOSFETs SQM120P06-07L_GE3TR-ND
P-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM120P06-07L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM120P06-07L_GE3CT-ND
Single FETs, MOSFETs SQM120P06-07L_GE3CT-ND
P-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120P06-07L_GE3 - 795332-SQM120P06-07L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120P06-07L_GE3
795332-SQM120P06-07L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120P06-07L_GE3 795332-SQM120P06-07L_GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 795332-SQM120P06-07L _GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Family Name: SQM120P06-07L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-263 (D2Pak) Channel Type Type: P Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 270nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 14280pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 375W (Tc) Rds On (Maximum) @ Id, Vgs: 6.7 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): BBS3002-TL-1E; BBS3002-DL-1E; NP100P06PDG-E1-AY; NP100P06PDG-E2-AY; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 795332-SQM120P06-07L_GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Family Name: SQM120P06-07L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: P
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 270nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 14280pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 375W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.7 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): BBS3002-TL-1E; BBS3002-DL-1E; NP100P06PDG-E1-AY; NP100P06PDG-E2-AY;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET 60 V 120A 375 W AEC-Q101 Qualified

MOSFET 60 V 120A 375 W AEC-Q101 Qualified

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -60V, -120A; Channel Type Vishay - 96Y9633 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -60V, -120A; Channel Type Vishay
96Y9633
Mosfet, Aec-Q101, P-Ch, -60V, -120A; Channel Type Vishay 96Y9633
MOSFET, AEC-Q101, P-CH, -60V, -120A; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-120A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2V; Power Dissipation:375W RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -60V, -120A; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-120A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2V; Power Dissipation:375W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM120P06-07L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM120P06-07L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM120P06-07L_GE3
MOSFET P-CH 60V 120A TO263

MOSFET P-CH 60V 120A TO263

Supplier's Site
Single FETs, MOSFETs - SQM120P06-07L_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQM120P06-07L_GE3
Single FETs, MOSFETs SQM120P06-07L_GE3
MOSFET P-CH 60V 120A TO263

MOSFET P-CH 60V 120A TO263

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQM120P06-07L_GE3 1807921 SQM120P06-07L_GE3DKR-ND 795332-SQM120P06-07L_GE3 SQM120P06-07L_GE3 96Y9633 SQM120P06-07L_GE3 SQM120P06-07L_GE3
Product Name Automotive 60V 120A MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120P06-07L_GE3 MOSFET Mosfet, Aec-Q101, P-Ch, -60V, -120A; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 375000 milliwatts 375000 milliwatts 375000 milliwatts 375000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity P-Channel P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details