Vishay Intertechnology, Inc. MOSFETs SQM120N06-3M5L_GE3

Description
AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET
Request a Quote Datasheet
Description
AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567447 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567447
MOSFETs 2567447
AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site
MOSFETs - 2567447P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567447P
MOSFETs 2567447P
AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site
MOSFETs - 2567446 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567446
MOSFETs 2567446
AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site
Singapore, Singapore
N-Channel 60V 120A MOSFET Transistor
2088-SQM120N06-3M5L_GE3
N-Channel 60V 120A MOSFET Transistor 2088-SQM120N06-3M5L_GE3
60V 120A N-Channel MOSFET, 3.5mR Rds On, TO-263 Product overview: SQM120N06-3M5L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQM120N06-3M5L_ GE3 can be used for catalog matching and distributor lookup.

60V 120A N-Channel MOSFET, 3.5mR Rds On, TO-263 Product overview: SQM120N06-3M5L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQM120N06-3M5L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQM120N06-3M5L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM120N06-3M5L_GE3TR-ND
Single FETs, MOSFETs SQM120N06-3M5L_GE3TR-ND
N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263

N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - SQM120N06-3M5L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM120N06-3M5L_GE3CT-ND
Single FETs, MOSFETs SQM120N06-3M5L_GE3CT-ND
N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263

N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - SQM120N06-3M5L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM120N06-3M5L_GE3DKR-ND
Single FETs, MOSFETs SQM120N06-3M5L_GE3DKR-ND
N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263

N-Channel 60V 120A (Tc) 375W (Tc) Surface Mount TO-263

Buy Now Datasheet
FETs - Single - SQM120N06-3M5L_GE3 - 804283-SQM120N06-3M5L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SQM120N06-3M5L_GE3
804283-SQM120N06-3M5L_GE3
FETs - Single - SQM120N06-3M5L_GE3 804283-SQM120N06-3M5L_GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 804283-SQM120N06-3M5 L_GE3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: TO-263 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 375W (Tc) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3.5mOhm at 29A, 10V Gate Charge (Qg) (Maximum) at Vgs: 330nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 14700pF at 25V Current - Continuous Drain (Id) at 25°C: 120A (Tc) Vgs(th) (Maximum) at Id: 2.5V at 250μA Maximum Vgs: ±20V

Manufacturer: Vishay Siliconix
Win Source Part Number: 804283-SQM120N06-3M5L_GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: TO-263
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 375W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3.5mOhm at 29A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 330nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 14700pF at 25V
Current - Continuous Drain (Id) at 25°C: 120A (Tc)
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - SQM120N06-3M5L_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQM120N06-3M5L_GE3
Single FETs, MOSFETs SQM120N06-3M5L_GE3
MOSFET N-CH 60V 120A TO263

MOSFET N-CH 60V 120A TO263

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 120A, 175Deg C, 375W Rohs Compliant Vishay - 75AH9228 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 120A, 175Deg C, 375W Rohs Compliant Vishay
75AH9228
Mosfet, N-Ch, 60V, 120A, 175Deg C, 375W Rohs Compliant Vishay 75AH9228
MOSFET, N-CH, 60V, 120A, 175DEG C, 375W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 120A, 175DEG C, 375W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM120N06-3M5L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM120N06-3M5L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM120N06-3M5L_GE3
MOSFET N-CH 60V 120A TO263

MOSFET N-CH 60V 120A TO263

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2567447 2088-SQM120N06-3M5L_GE3 SQM120N06-3M5L_GE3TR-ND 804283-SQM120N06-3M5L_GE3 SQM120N06-3M5L_GE3 75AH9228 SQM120N06-3M5L_GE3
Product Name MOSFETs N-Channel 60V 120A MOSFET Transistor Single FETs, MOSFETs FETs - Single - SQM120N06-3M5L_GE3 Single FETs, MOSFETs Mosfet, N-Ch, 60V, 120A, 175Deg C, 375W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 375000 milliwatts 375000 milliwatts 375000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products