Vishay Intertechnology, Inc. Automotive P-Channel 60 V MOSFET Transistor SQM120N06-06-GE3

Description
Automotive P-Channel 60 V (D-S) 175 MOSFET Product overview: SQM120N06-06-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQM120N06-06-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Automotive P-Channel 60 V (D-S) 175 MOSFET Product overview: SQM120N06-06-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQM120N06-06-GE3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive P-Channel 60 V MOSFET Transistor
285-SQM120N06-06-GE3
Automotive P-Channel 60 V MOSFET Transistor 285-SQM120N06-06-GE3
Automotive P-Channel 60 V (D-S) 175 MOSFET Product overview: SQM120N06-06-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQM120N06-06-GE3 can be used for catalog matching and distributor lookup.

Automotive P-Channel 60 V (D-S) 175 MOSFET Product overview: SQM120N06-06-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQM120N06-06-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120N06-06-GE3 - 1258528-SQM120N06-06-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120N06-06-GE3
1258528-SQM120N06-06-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120N06-06-GE3 1258528-SQM120N06-06-GE3
Manufacturer: Vishay Win Source Part Number: 1258528-SQM120N06-06 -GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1258528-SQM120N06-06-GE3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SQM120N06-06-GE3 1258528-SQM120N06-06-GE3
Product Name Automotive P-Channel 60 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120N06-06-GE3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1460596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers