Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120N04-1M9-GE3 SQM120N04-1M9-GE3

Description
Manufacturer: Vishay Win Source Part Number: 042846-SQM120N04-1M9 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 8790pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 042846-SQM120N04-1M9 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 8790pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120N04-1M9-GE3 - 042846-SQM120N04-1M9-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120N04-1M9-GE3
042846-SQM120N04-1M9-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120N04-1M9-GE3 042846-SQM120N04-1M9-GE3
Manufacturer: Vishay Win Source Part Number: 042846-SQM120N04-1M9 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 8790pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 042846-SQM120N04-1M9-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 8790pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 042846-SQM120N04-1M9-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM120N04-1M9-GE3
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2ED21091S06FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
30V 75A MOSFET Transistor - 278-BUK7607-30B,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 157000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers