Vishay Intertechnology, Inc. Automotive 40V 120A MOSFET Transistor SQM120N04-1M7L-GE3

Description
Trans MOSFET N-CH 40V 120A 3-Pin(2+Tab) D2PAK Automotive AEC-Q101 Product overview: SQM120N04-1M7L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM120N04-1M7L-G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 40V 120A 3-Pin(2+Tab) D2PAK Automotive AEC-Q101 Product overview: SQM120N04-1M7L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM120N04-1M7L-G E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40V 120A MOSFET Transistor
278-SQM120N04-1M7L-GE3
Automotive 40V 120A MOSFET Transistor 278-SQM120N04-1M7L-GE3
Trans MOSFET N-CH 40V 120A 3-Pin(2+Tab) D2PAK Automotive AEC-Q101 Product overview: SQM120N04-1M7L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM120N04-1M7L-G E3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 120A 3-Pin(2+Tab) D2PAK Automotive AEC-Q101 Product overview: SQM120N04-1M7L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM120N04-1M7L-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 066024-SQM120N04-1M7L-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
066024-SQM120N04-1M7L-GE3
Discrete Semiconductor Products 066024-SQM120N04-1M7L-GE3
Manufacturer: Vishay Win Source Part Number: 066024-SQM120N04-1M7 L-GE3 Category: Discrete Semiconductor Products Family: FETs - Single Series: TrenchFET Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3 D²Pak (2 Leads + Tab) TO-263AB Manufacturer Device Package: TO-263 Standard Package: 1 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) @ Vgs: 285nC @ 10V Input Capacitance (Ciss) @ Vds: 14606pF @ 20V Power - Max: 375W Rds On (Max) @ Id Vgs: 1.7 mOhm @ 30A 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 066024-SQM120N04-1M7L-GE3
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: TrenchFET
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3 D²Pak (2 Leads + Tab) TO-263AB
Manufacturer Device Package: TO-263
Standard Package: 1
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) @ Vgs: 285nC @ 10V
Input Capacitance (Ciss) @ Vds: 14606pF @ 20V
Power - Max: 375W
Rds On (Max) @ Id Vgs: 1.7 mOhm @ 30A 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQM120N04-1M7L-GE3 066024-SQM120N04-1M7L-GE3
Product Name Automotive 40V 120A MOSFET Transistor Discrete Semiconductor Products
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 375000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data