SQM120N03-1m5L_GE3 is an automotive-grade N-channel MOSFET in a TO-263 package, rated for 30 V drain-source voltage and 120 A continuous drain current at 125 °C. It features a maximum on-state resistance of 0.0020 Ω at 4.5 V gate-source voltage and 0.0028 Ω at 175 °C junction temperature, with a junction-to-case thermal resistance of 0.4 °C/W. The device is AEC-Q101 qualified, compliant with RoHS Directive 2002/95/EC, and halogen-free per IEC 61249-2-21. Operating junction and storage temperatures range from -55 °C to +175 °C.
MOSFET 30V 120A 375W AEC-Q101 Qualified
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQM120N03-1m5L_GE3 |
| Product Name | MOSFET |