Vishay Intertechnology, Inc. Single FETs, MOSFETs SQM10250E_GE3

Description
N-Channel 250V 65A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 250V 65A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQM10250E_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM10250E_GE3TR-ND
Single FETs, MOSFETs SQM10250E_GE3TR-ND
N-Channel 250V 65A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 250V 65A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM10250E_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM10250E_GE3CT-ND
Single FETs, MOSFETs SQM10250E_GE3CT-ND
N-Channel 250V 65A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 250V 65A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SQM10250E_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM10250E_GE3DKR-ND
Single FETs, MOSFETs SQM10250E_GE3DKR-ND
N-Channel 250V 65A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 250V 65A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
Automotive 250V 65A MOSFET Transistor
278-SQM10250E_GE3
Automotive 250V 65A MOSFET Transistor 278-SQM10250E_GE3
Trans MOSFET N-CH 250V 65A Automotive AEC-Q101 3-Pin(2+Tab) D2PAK Product overview: SQM10250E_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 250V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM10250E_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 250V 65A Automotive AEC-Q101 3-Pin(2+Tab) D2PAK Product overview: SQM10250E_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 250V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM10250E_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 967553-SQM10250E_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
967553-SQM10250E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 967553-SQM10250E_GE3
Win Source Part Number: 967553-SQM10250E_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4050 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQM10250E_GE3SQM1025 0E-GE3; SQM10250E/GE3; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQM10250E_GE3TR,SQM1 0250E_GE3CT,SQM10250 E_GE3DKR Base Product Number: SQM10250 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 967553-SQM10250E_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 65A (Tc)
Rds On (Max) @ Id, Vgs: 30mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4050 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQM10250E_GE3SQM10250E-GE3; SQM10250E/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQM10250E_GE3TR,SQM10250E_GE3CT,SQM10250E_GE3DKR
Base Product Number: SQM10250
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQM10250E_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQM10250E_GE3
Single FETs, MOSFETs SQM10250E_GE3
MOSFET N-CH 250V 65A TO263

MOSFET N-CH 250V 65A TO263

Supplier's Site Datasheet
Mosfet, N-Ch, 250V, 65A, 175Deg C, 375W; Transistor Polarity Vishay - 81AC2823 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 65A, 175Deg C, 375W; Transistor Polarity Vishay
81AC2823
Mosfet, N-Ch, 250V, 65A, 175Deg C, 375W; Transistor Polarity Vishay 81AC2823
MOSFET, N-CH, 250V, 65A, 175DEG C, 375W; Transistor Polarity:N Channel; Continuous Drain Current Id:65A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.0244ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 250V, 65A, 175DEG C, 375W; Transistor Polarity:N Channel; Continuous Drain Current Id:65A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.0244ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 250V Vds 20V Vgs TO-263

MOSFET 250V Vds 20V Vgs TO-263

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM10250E_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM10250E_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM10250E_GE3
MOSFET N-CH 250V 65A TO263

MOSFET N-CH 250V 65A TO263

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQM10250E_GE3TR-ND 278-SQM10250E_GE3 967553-SQM10250E_GE3 SQM10250E_GE3 81AC2823 SQM10250E_GE3 SQM10250E_GE3
Product Name Single FETs, MOSFETs Automotive 250V 65A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 250V, 65A, 175Deg C, 375W; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 4050 pF @ 25 V
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 250 volts 250 volts
Unlock Full Specs
to access all available technical data