Vishay Intertechnology, Inc. 40V 100A MOSFET Transistor SQM100N04-2M7_GE3

Description
MOSFET N-CH 40V 100A TO263 Product overview: SQM100N04-2M7_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM100N04-2M7_GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 100A TO263 Product overview: SQM100N04-2M7_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM100N04-2M7_GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100A MOSFET Transistor
278-SQM100N04-2M7_GE3
40V 100A MOSFET Transistor 278-SQM100N04-2M7_GE3
MOSFET N-CH 40V 100A TO263 Product overview: SQM100N04-2M7_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM100N04-2M7_GE 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A TO263 Product overview: SQM100N04-2M7_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQM100N04-2M7_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM100N04-2M7_GE3 - 1101742-SQM100N04-2M7_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM100N04-2M7_GE3
1101742-SQM100N04-2M7_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM100N04-2M7_GE3 1101742-SQM100N04-2M7_GE3
Manufacturer: Vishay Win Source Part Number: 1101742-SQM100N04-2M 7_GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 157W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 7910pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101742-SQM100N04-2M7_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 157W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 145nC @ 10V
Max Input Capacitance: 7910pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQM100N04-2M7_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQM100N04-2M7_GE3TR-ND
Single FETs, MOSFETs 742-SQM100N04-2M7_GE3TR-ND
N-Channel 40V 100A (Tc) 157W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 100A (Tc) 157W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQM100N04-2M7_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQM100N04-2M7_GE3DKR-ND
Single FETs, MOSFETs 742-SQM100N04-2M7_GE3DKR-ND
MOSFET N-CH 40V 100A TO263

MOSFET N-CH 40V 100A TO263

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQM100N04-2M7_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQM100N04-2M7_GE3CT-ND
Single FETs, MOSFETs 742-SQM100N04-2M7_GE3CT-ND
MOSFET N-CH 40V 100A TO263

MOSFET N-CH 40V 100A TO263

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM100N04-2M7_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM100N04-2M7_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM100N04-2M7_GE3
MOSFET N-CH 40V 100A TO263

MOSFET N-CH 40V 100A TO263

Supplier's Site
Single FETs, MOSFETs - SQM100N04-2M7_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQM100N04-2M7_GE3
Single FETs, MOSFETs SQM100N04-2M7_GE3
MOSFET N-CH 40V 100A TO263

MOSFET N-CH 40V 100A TO263

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQM100N04-2M7_GE3 1101742-SQM100N04-2M7_GE3 742-SQM100N04-2M7_GE3TR-ND SQM100N04-2M7_GE3 SQM100N04-2M7_GE3
Product Name 40V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQM100N04-2M7_GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.2010 kS
PD 157 milliwatts 157000 milliwatts 157000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data