Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQM100N02-3M5L_GE3

Description
Win Source Part Number: 1277849-SQM100N02-3M 5L_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQM100N02-3M5LGE3,SQ M100N02-3M5L_GE3DKR, SQM100N02-3M5L_GE3TR ,SQM100N02-3M5L_GE3C T,SQM100N02-3M5L_GE3 ,SQM100N02-3M5L GE3 Base Product Number: SQM100 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277849-SQM100N02-3M 5L_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQM100N02-3M5LGE3,SQ M100N02-3M5L_GE3DKR, SQM100N02-3M5L_GE3TR ,SQM100N02-3M5L_GE3C T,SQM100N02-3M5L_GE3 ,SQM100N02-3M5L GE3 Base Product Number: SQM100 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277849-SQM100N02-3M5L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277849-SQM100N02-3M5L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277849-SQM100N02-3M5L_GE3
Win Source Part Number: 1277849-SQM100N02-3M 5L_GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQM100N02-3M5LGE3,SQ M100N02-3M5L_GE3DKR, SQM100N02-3M5L_GE3TR ,SQM100N02-3M5L_GE3C T,SQM100N02-3M5L_GE3 ,SQM100N02-3M5L GE3 Base Product Number: SQM100 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277849-SQM100N02-3M5L_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 150W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQM100N02-3M5LGE3,SQM100N02-3M5L_GE3DKR,SQM100N02-3M5L_GE3TR,SQM100N02-3M5L_GE3CT,SQM100N02-3M5L_GE3,SQM100N02-3M5L GE3
Base Product Number: SQM100
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQM100N02-3M5L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQM100N02-3M5L_GE3TR-ND
Single FETs, MOSFETs SQM100N02-3M5L_GE3TR-ND
N-Channel 20V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 20V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
MOSFET N Ch 20Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 20Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQM100N02-3M5L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQM100N02-3M5L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQM100N02-3M5L_GE3
MOSFET N-CH 20V 100A TO263

MOSFET N-CH 20V 100A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277849-SQM100N02-3M5L_GE3 SQM100N02-3M5L_GE3TR-ND SQM100N02-3M5L_GE3 SQM100N02-3M5L_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data