Vishay Intertechnology, Inc. FET, MOSFET Arrays SQJQ900E-T1_GE3

Description
Mosfet Array 2 N-Channel (Dual) 40V 100A (Tc) 75W Surface Mount PowerPAK® 8 x 8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 100A (Tc) 75W Surface Mount PowerPAK® 8 x 8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SQJQ900E-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJQ900E-T1_GE3CT-ND
FET, MOSFET Arrays SQJQ900E-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 100A (Tc) 75W Surface Mount PowerPAK® 8 x 8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 100A (Tc) 75W Surface Mount PowerPAK® 8 x 8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJQ900E-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJQ900E-T1_GE3TR-ND
FET, MOSFET Arrays SQJQ900E-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 100A (Tc) 75W Surface Mount PowerPAK® 8 x 8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 100A (Tc) 75W Surface Mount PowerPAK® 8 x 8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJQ900E-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJQ900E-T1_GE3DKR-ND
FET, MOSFET Arrays SQJQ900E-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 100A (Tc) 75W Surface Mount PowerPAK® 8 x 8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 100A (Tc) 75W Surface Mount PowerPAK® 8 x 8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278522-SQJQ900E-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278522-SQJQ900E-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278522-SQJQ900E-T1_GE3
Win Source Part Number: 1278522-SQJQ900E-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.9mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 75W Package / Case: PowerPAK® 8 x 8 Dual Supplier Device Package: PowerPAK® 8 x 8 Dual Gate Charge (Qg) (Max) @ Vgs: 120nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 5900pF @ 20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJQ900E-T1_GE3DKR,S QJQ900E-T1_GE3TR,SQJ Q900E-T1_GE3CT Base Product Number: SQJQ900

Win Source Part Number: 1278522-SQJQ900E-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.9mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 75W
Package / Case: PowerPAK® 8 x 8 Dual
Supplier Device Package: PowerPAK® 8 x 8 Dual
Gate Charge (Qg) (Max) @ Vgs: 120nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 5900pF @ 20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQJQ900E-T1_GE3DKR,SQJQ900E-T1_GE3TR,SQJQ900E-T1_GE3CT
Base Product Number: SQJQ900

Buy Now Datasheet
Singapore, Singapore
N-Channel 60A 40V 0.0039ohm MOSFET Transistor
278-SQJQ900E-T1_GE3
N-Channel 60A 40V 0.0039ohm MOSFET Transistor 278-SQJQ900E-T1_GE3
Power Field-Effect Transistor, 60A I(D), 40V, 0.0039ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SQJQ900E-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 40V, 0.0039ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 40V, 0.0039ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJQ900E-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 60A I(D), 40V, 0.0039ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SQJQ900E-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 40V, 0.0039ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 40V, 0.0039ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJQ900E-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJQ900E-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJQ900E-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJQ900E-T1_GE3
MOSFET 2N-CH 40V 100A PPAK8X8

MOSFET 2N-CH 40V 100A PPAK8X8

Supplier's Site
FET, MOSFET Arrays - SQJQ900E-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQJQ900E-T1_GE3
FET, MOSFET Arrays SQJQ900E-T1_GE3
MOSFET 2 N-CH 40V POWERPAK8X8

MOSFET 2 N-CH 40V POWERPAK8X8

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 40V, Powerpak 8 X 8L Rohs Compliant Vishay - 57AJ0703 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 40V, Powerpak 8 X 8L Rohs Compliant Vishay
57AJ0703
Mosfet, Dual, N-Ch, 40V, Powerpak 8 X 8L Rohs Compliant Vishay 57AJ0703
MOSFET, DUAL, N-CH, 40V, POWERPAK 8 X 8L ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 40V, POWERPAK 8 X 8L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQJQ900E-T1_GE3CT-ND 1278522-SQJQ900E-T1_GE3 278-SQJQ900E-T1_GE3 SQJQ900E-T1_GE3 SQJQ900E-T1_GE3 57AJ0703
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays N-Channel 60A 40V 0.0039ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual, N-Ch, 40V, Powerpak 8 X 8L Rohs Compliant Vishay
Package Type PowerPAK® 8 x 8 Dual SOT3 Automotive PowerPAK® 8 x 8 Dual TO-3
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data