Vishay Intertechnology, Inc. N-Channel 30V 10A MOSFET Transistor SQJQ410EL-T1_GE3

Description
N-Channel MOSFET, 30V, 10A, Low Rds(on) Product overview: SQJQ410EL-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJQ410EL-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 30V, 10A, Low Rds(on) Product overview: SQJQ410EL-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJQ410EL-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 10A MOSFET Transistor
278-SQJQ410EL-T1_GE3
N-Channel 30V 10A MOSFET Transistor 278-SQJQ410EL-T1_GE3
N-Channel MOSFET, 30V, 10A, Low Rds(on) Product overview: SQJQ410EL-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJQ410EL-T1_GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 10A, Low Rds(on) Product overview: SQJQ410EL-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJQ410EL-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJQ410EL-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJQ410EL-T1_GE3TR-ND
Single FETs, MOSFETs SQJQ410EL-T1_GE3TR-ND
N-Channel 100V 135A (Tc) 136W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 100V 135A (Tc) 136W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - SQJQ410EL-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJQ410EL-T1_GE3CT-ND
Single FETs, MOSFETs SQJQ410EL-T1_GE3CT-ND
N-Channel 100V 135A (Tc) 136W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 100V 135A (Tc) 136W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - SQJQ410EL-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJQ410EL-T1_GE3DKR-ND
Single FETs, MOSFETs SQJQ410EL-T1_GE3DKR-ND
N-Channel 100V 135A (Tc) 136W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 100V 135A (Tc) 136W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1095814-SQJQ410EL-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1095814-SQJQ410EL-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1095814-SQJQ410EL-T1_GE3
Win Source Part Number: 1095814-SQJQ410EL-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 135A (Tc) Rds On (Max) @ Id, Vgs: 3.4mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 136W (Tc) Package / Case: PowerPAK® 8 x 8 Supplier Device Package: PowerPAK® 8 x 8 Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7350 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQJQ410EL-T1_GE3SQJQ 410EL-T1-GE3; SQJQ410EL-T1/GE3; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJQ410EL-T1_GE3CT,S QJQ410EL-T1_GE3DKR,S QJQ410EL-T1_GE3TR Base Product Number: SQJQ410 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1095814-SQJQ410EL-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 135A (Tc)
Rds On (Max) @ Id, Vgs: 3.4mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 136W (Tc)
Package / Case: PowerPAK® 8 x 8
Supplier Device Package: PowerPAK® 8 x 8
Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7350 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQJQ410EL-T1_GE3SQJQ410EL-T1-GE3; SQJQ410EL-T1/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQJQ410EL-T1_GE3CT,SQJQ410EL-T1_GE3DKR,SQJQ410EL-T1_GE3TR
Base Product Number: SQJQ410
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJQ410EL-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJQ410EL-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJQ410EL-T1_GE3
MOSFET N-CH 100V 135A PPAK 8 X 8

MOSFET N-CH 100V 135A PPAK 8 X 8

Supplier's Site
MOSFET N Ch 100Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 100Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet
Mosfet, N-Ch, 100V, 135A, Powerpak Rohs Compliant Vishay - 57AJ0702 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 135A, Powerpak Rohs Compliant Vishay
57AJ0702
Mosfet, N-Ch, 100V, 135A, Powerpak Rohs Compliant Vishay 57AJ0702
MOSFET, N-CH, 100V, 135A, POWERPAK ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 135A, POWERPAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQJQ410EL-T1_GE3 SQJQ410EL-T1_GE3TR-ND 1095814-SQJQ410EL-T1_GE3 SQJQ410EL-T1_GE3 SQJQ410EL-T1_GE3 57AJ0702
Product Name N-Channel 30V 10A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 135A, Powerpak Rohs Compliant Vishay
Polarity N-Channel N-Channel
Package Type PowerPAK® 8 x 8 SOT3 7350 pF @ 25 V TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details