N-Channel 40V 200A (Tc) 150W (Tc) Surface Mount PowerPAK® 8 x 8
N-Channel 40V 200A (Tc) 150W (Tc) Surface Mount PowerPAK® 8 x 8
N-Channel 40V 200A (Tc) 150W (Tc) Surface Mount PowerPAK® 8 x 8
MOSFET N-Channel 40V AEC-Q101 Qualified
MOSFET N-CH 40V 200A PPAK 8 X 8
MOSFET N-CH 40V 200A PPAK 8 X 8
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQJQ402E-T1_GE3DKR-ND | SQJQ402E-T1_GE3 | SQJQ402E-T1_GE3 | SQJQ402E-T1_GE3 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | PowerPAK® 8 x 8 | PowerPAK® 8 x 8 | PowerPAKR 8 x 8 | |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 40 volts |