N-Channel 60V 602A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8
N-Channel 60V 602A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8
N-Channel 60V 602A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8
Trans MOSFET N-CH 60V 602A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK T/R Product overview: SQJQ160E-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 602A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 602A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJQ160E-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 60V, 602A, POWERPAK ROHS COMPLIANT: YES
AUTOMOTIVE N-CHANNEL 60 V (D-S)
AUTOMOTIVE N-CHANNEL 60 V (D-S)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SQJQ160E-T1_GE3DKR-ND | 278-SQJQ160E-T1_GE3 | 57AJ5715 | SQJQ160E-T1_GE3 | SQJQ160E-T1_GE3 |
| Product Name | Single FETs, MOSFETs | Automotive 60V 602A MOSFET Transistor | Mosfet, N-Ch, 60V, 602A, Powerpak Rohs Compliant Vishay | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | PowerPAK® 8 x 8 | Tape and Reel | TO-3 | PowerPAK® 8 x 8 | PowerPAKR 8 x 8 |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts |