Vishay Intertechnology, Inc. Single FETs, MOSFETs SQJQ150E-T1_GE3

Description
N-Channel 40V 233A (Tc) 187W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet
Description
N-Channel 40V 233A (Tc) 187W (Tc) Surface Mount PowerPAK® 8 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQJQ150E-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJQ150E-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQJQ150E-T1_GE3DKR-ND
N-Channel 40V 233A (Tc) 187W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 40V 233A (Tc) 187W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJQ150E-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJQ150E-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQJQ150E-T1_GE3TR-ND
N-Channel 40V 233A (Tc) 187W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 40V 233A (Tc) 187W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJQ150E-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJQ150E-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQJQ150E-T1_GE3CT-ND
N-Channel 40V 233A (Tc) 187W (Tc) Surface Mount PowerPAK® 8 x 8

N-Channel 40V 233A (Tc) 187W (Tc) Surface Mount PowerPAK® 8 x 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJQ150E-T1_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJQ150E-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJQ150E-T1_GE3
AUTOMOTIVE N-CHANNEL 40 V (D-S)

AUTOMOTIVE N-CHANNEL 40 V (D-S)

Supplier's Site
Mosfet, N-Ch, 40V, 233A, Powerpak Rohs Compliant Vishay - 90AJ6754 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 233A, Powerpak Rohs Compliant Vishay
90AJ6754
Mosfet, N-Ch, 40V, 233A, Powerpak Rohs Compliant Vishay 90AJ6754
MOSFET, N-CH, 40V, 233A, POWERPAK ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 233A, POWERPAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQJQ150E-T1_GE3DKR-ND SQJQ150E-T1_GE3 90AJ6754
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 233A, Powerpak Rohs Compliant Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers