Win Source Part Number: 1187476-SQJQ144AE-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 575A (Tc)
Rds On (Max) @ Id, Vgs: 0.9mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 600W (Tc)
Package / Case: PowerPAK® 8 x 8
Supplier Device Package: PowerPAK® 8 x 8
Gate Charge (Qg) (Max) @ Vgs: 145 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9020 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQJQ144AE-T1-GE3; SQJQ144AE-T1/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQJQ144AE-T1_GE3
Base Product Number: SQJQ144
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 40V 575A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8
N-Channel 40V 575A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8
N-Channel 40V 575A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8
Trans MOSFET N-CH 40V 575A 5-Pin(4+Tab) PowerPAK T/R Automotive AEC-Q101 Product overview: SQJQ144AE-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 575A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 575A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJQ144AE-T1_GE3
MOSFET N-CH 40V 575A PPAK 8 X 8
MOSFET N-CH 40V 575A PPAK 8 X 8
MOSFET, N-CH, 40V, 575A, 175DEG C, 600W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187476-SQJQ144AE-T1_GE3 | 742-SQJQ144AE-T1_GE3DKR-ND | 278-SQJQ144AE-T1_GE3 | SQJQ144AE-T1_GE3 | SQJQ144AE-T1_GE3 | 04AJ4659 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Automotive 40V 575A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 575A, 175Deg C, 600W Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 600000 milliwatts | 600 milliwatts | 600000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | PowerPAK® 8 x 8 | Tape and Reel | PowerPAK® 8 x 8 | PowerPAKR 8 x 8 | TO-3 |
| Transistor Grade / Operating Range | Automotive |