Mosfet Array 2 N-Channel (Dual) 80V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 80V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array 2 N-Channel (Dual) 80V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
MOSFET 2 N-CH 80V POWERPAK SO8
MOSFET Dual N-Ch 80V Vds AEC-Q101 Qualified
MOSFET 2N-CH 80V 30A PPAK SO8
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQJB90EP-T1_GE3CT-ND | SQJB90EP-T1_GE3 | SQJB90EP-T1_GE3 | SQJB90EP-T1_GE3 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SO-8; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | Automotive | |
| Transistor Grade / Operating Range | Automotive | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |