Vishay Precision Group N-Channel 20A 80V 0.019ohm MOSFET Transistor SQJB80EP-T1_GE3

Description
Power Field-Effect Transistor, 20A I(D), 80V, 0.019ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJB80EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 80V, 0.019ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 80V, 0.019ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJB80EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 20A I(D), 80V, 0.019ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJB80EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 80V, 0.019ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 80V, 0.019ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJB80EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20A 80V 0.019ohm MOSFET Transistor
278-SQJB80EP-T1_GE3
N-Channel 20A 80V 0.019ohm MOSFET Transistor 278-SQJB80EP-T1_GE3
Power Field-Effect Transistor, 20A I(D), 80V, 0.019ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJB80EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 80V, 0.019ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 80V, 0.019ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJB80EP-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 20A I(D), 80V, 0.019ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJB80EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 80V, 0.019ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 80V, 0.019ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJB80EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SQJB80EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB80EP-T1_GE3TR-ND
FET, MOSFET Arrays SQJB80EP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 80V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 80V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJB80EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB80EP-T1_GE3CT-ND
FET, MOSFET Arrays SQJB80EP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 80V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 80V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJB80EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB80EP-T1_GE3DKR-ND
FET, MOSFET Arrays SQJB80EP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 80V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 80V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324146-SQJB80EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324146-SQJB80EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324146-SQJB80EP-T1_GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 1324146-SQJB80EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 80V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 19mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 48W Supplier Device Package: PowerPAK® SO-8 Dual Gate Charge (Qg) (Max) @ Vgs: 32nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1400pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SQJB80EP-T1_GE3TR,SQ JB80EP-T1_GE3CT,SQJB 80EP-T1_GE3DKR Base Product Number: SQJB80 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Siliconix
Win Source Part Number: 1324146-SQJB80EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 80V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 19mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 48W
Supplier Device Package: PowerPAK® SO-8 Dual
Gate Charge (Qg) (Max) @ Vgs: 32nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1400pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SQJB80EP-T1_GE3TR,SQJB80EP-T1_GE3CT,SQJB80EP-T1_GE3DKR
Base Product Number: SQJB80
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FET, MOSFET Arrays - SQJB80EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQJB80EP-T1_GE3
FET, MOSFET Arrays SQJB80EP-T1_GE3
MOSFET 2 N-CH 80V POWERPAK SO8

MOSFET 2 N-CH 80V POWERPAK SO8

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 80V, 30A, 175Deg C; Transistor Polarity Vishay - 10AC9133 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 80V, 30A, 175Deg C; Transistor Polarity Vishay
10AC9133
Mosfet, Dual N-Ch, 80V, 30A, 175Deg C; Transistor Polarity Vishay 10AC9133
MOSFET, DUAL N-CH, 80V, 30A, 175DEG C; Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.0155ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 80V, 30A, 175DEG C; Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.0155ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJB80EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJB80EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJB80EP-T1_GE3
MOSFET 2N-CH 80V 30A PPAK SO8

MOSFET 2N-CH 80V 30A PPAK SO8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V Vds 30A Id AEC-Q101 Qualified

MOSFET 80V Vds 30A Id AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQJB80EP-T1_GE3 SQJB80EP-T1_GE3TR-ND 1324146-SQJB80EP-T1_GE3 SQJB80EP-T1_GE3 10AC9133 SQJB80EP-T1_GE3 SQJB80EP-T1_GE3
Product Name N-Channel 20A 80V 0.019ohm MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Mosfet, Dual N-Ch, 80V, 30A, 175Deg C; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3; PowerPAK® SO-8 Dual SO-8; PowerPAK® SO-8 Dual TO-3 Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data