Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SQJB60EP-T2_GE3

Description
Win Source Part Number: 1278524-SQJB60EP-T2_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 48W (Tc) Package / Case: PowerPAK® SO-8 Dual Supplier Device Package: PowerPAK® SO-8 Dual Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1600pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: 742-SQJB60EP-T2_GE3T R Base Product Number: SQJB60
Request a Quote Datasheet
Description
Win Source Part Number: 1278524-SQJB60EP-T2_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 48W (Tc) Package / Case: PowerPAK® SO-8 Dual Supplier Device Package: PowerPAK® SO-8 Dual Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1600pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: 742-SQJB60EP-T2_GE3T R Base Product Number: SQJB60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278524-SQJB60EP-T2_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278524-SQJB60EP-T2_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278524-SQJB60EP-T2_GE3
Win Source Part Number: 1278524-SQJB60EP-T2_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 48W (Tc) Package / Case: PowerPAK® SO-8 Dual Supplier Device Package: PowerPAK® SO-8 Dual Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1600pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: 742-SQJB60EP-T2_GE3T R Base Product Number: SQJB60

Win Source Part Number: 1278524-SQJB60EP-T2_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 48W (Tc)
Package / Case: PowerPAK® SO-8 Dual
Supplier Device Package: PowerPAK® SO-8 Dual
Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1600pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: 742-SQJB60EP-T2_GE3TR
Base Product Number: SQJB60

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQJB60EP-T2_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJB60EP-T2_GE3TR-ND
FET, MOSFET Arrays 742-SQJB60EP-T2_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK SO-8L

MOSFET 60V Vds 20V Vgs PowerPAK SO-8L

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJB60EP-T2_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJB60EP-T2_GE3
MOSFET 2N-CH 60V 30A PPAK SO8

MOSFET 2N-CH 60V 30A PPAK SO8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278524-SQJB60EP-T2_GE3 742-SQJB60EP-T2_GE3TR-ND SQJB60EP-T2_GE3 SQJB60EP-T2_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1300 Watt, 65 Volt, 420 - 450 MHz GaN RF Input-Matched Transistor - QPD1026L - Qorvo
Specs
Transistor Technology / Material 1300 Watt, 65 Volt, 420 - 450 MHz GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type NI-1230 (Eared)
View Details
2 suppliers