Vishay Precision Group N-Channel 30A 60V 0.012ohm MOSFET Transistor SQJB60EP-T1_GE3

Description
Power Field-Effect Transistor, 30A I(D), 60V, 0.012ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJB60EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 60V, 0.012ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 60V, 0.012ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJB60EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 30A I(D), 60V, 0.012ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJB60EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 60V, 0.012ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 60V, 0.012ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJB60EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30A 60V 0.012ohm MOSFET Transistor
278-SQJB60EP-T1_GE3
N-Channel 30A 60V 0.012ohm MOSFET Transistor 278-SQJB60EP-T1_GE3
Power Field-Effect Transistor, 30A I(D), 60V, 0.012ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJB60EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 60V, 0.012ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 60V, 0.012ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJB60EP-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 30A I(D), 60V, 0.012ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJB60EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 60V, 0.012ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 60V, 0.012ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJB60EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SQJB60EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB60EP-T1_GE3DKR-ND
FET, MOSFET Arrays SQJB60EP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJB60EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB60EP-T1_GE3CT-ND
FET, MOSFET Arrays SQJB60EP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJB60EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJB60EP-T1_GE3TR-ND
FET, MOSFET Arrays SQJB60EP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278518-SQJB60EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278518-SQJB60EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278518-SQJB60EP-T1_GE3
Win Source Part Number: 1278518-SQJB60EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 48W Package / Case: PowerPAK® SO-8 Dual Supplier Device Package: PowerPAK® SO-8 Dual Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1600pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJB60EP-T1_GE3CT,SQ JB60EP-T1_GE3DKR,SQJ B60EP-T1_GE3TR Base Product Number: SQJB60

Win Source Part Number: 1278518-SQJB60EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 48W
Package / Case: PowerPAK® SO-8 Dual
Supplier Device Package: PowerPAK® SO-8 Dual
Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1600pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQJB60EP-T1_GE3CT,SQJB60EP-T1_GE3DKR,SQJB60EP-T1_GE3TR
Base Product Number: SQJB60

Buy Now Datasheet
Mosfet, Aec-Q101, Dual N-Ch, Powerpakso; Transistor Polarity Vishay - 99Y9674 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, Powerpakso; Transistor Polarity Vishay
99Y9674
Mosfet, Aec-Q101, Dual N-Ch, Powerpakso; Transistor Polarity Vishay 99Y9674
MOSFET, AEC-Q101, DUAL N-CH, POWERPAKSO; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.01ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, POWERPAKSO; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.01ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - SQJB60EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQJB60EP-T1_GE3
FET, MOSFET Arrays SQJB60EP-T1_GE3
MOSFET 2 N-CH 60V POWERPAK SO8

MOSFET 2 N-CH 60V POWERPAK SO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJB60EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJB60EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJB60EP-T1_GE3
MOSFET 2N-CH 60V 30A PPAK SO8

MOSFET 2N-CH 60V 30A PPAK SO8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQJB60EP-T1_GE3 SQJB60EP-T1_GE3DKR-ND 1278518-SQJB60EP-T1_GE3 99Y9674 SQJB60EP-T1_GE3 SQJB60EP-T1_GE3 SQJB60EP-T1_GE3
Product Name N-Channel 30A 60V 0.012ohm MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Mosfet, Aec-Q101, Dual N-Ch, Powerpakso; Transistor Polarity Vishay FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3 TO-3 SO-8; PowerPAK® SO-8 Dual Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
IDSS 30000 milliamps 30000 milliamps
Unlock Full Specs
to access all available technical data