Vishay Intertechnology, Inc. Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays SQJB44EP-T1_GE3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: MOSFET (Metal Oxide) Configuration: 2 N-Channel (Dual) Rds On (Max) @ Id, Vgs: 5.2mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: MOSFET (Metal Oxide) Configuration: 2 N-Channel (Dual) Rds On (Max) @ Id, Vgs: 5.2mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: MOSFET (Metal Oxide) Configuration: 2 N-Channel (Dual) Rds On (Max) @ Id, Vgs: 5.2mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: MOSFET (Metal Oxide)
Configuration: 2 N-Channel (Dual)
Rds On (Max) @ Id, Vgs: 5.2mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQJB44EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJB44EP-T1_GE3TR-ND
FET, MOSFET Arrays 742-SQJB44EP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQJB44EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJB44EP-T1_GE3CT-ND
FET, MOSFET Arrays 742-SQJB44EP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQJB44EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJB44EP-T1_GE3DKR-ND
FET, MOSFET Arrays 742-SQJB44EP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 30A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJB44EP-T1_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJB44EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJB44EP-T1_GE3
MOSFET 2N-CH 40V 30A PPAK SO8

MOSFET 2N-CH 40V 30A PPAK SO8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 742-SQJB44EP-T1_GE3TR-ND SQJB44EP-T1_GE3
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers